- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000505303R9TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 3.9 μH | 64.8mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPRR001010411R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 6.5 A | Shielded | 1.5 μH | 8.1mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWCS0029282156NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.3GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 56 nH | 180mOhm Max | 65 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSF00101045151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | 810 mA | Shielded | 150 μH | 350mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPXX00040420220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 560mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 800 mA | Shielded | 22 μH | 431mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS00161008R21G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 895MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 200 mA | Unshielded | 210 nH | 2.06Ohm Max | 27 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BDCL002520122R2MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.3A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2 A | Shielded | 2.2 μH | 115mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() AWCS001610084N3G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 4.3 nH | 63mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWHP0011070630NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 450 mA | Unshielded | 30 nH | 350mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BSCL00160808R15M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 180MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Unshielded | 150 nH | 600mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BPAS000808451R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 8.6 A | Shielded | 1.5 μH | 10mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPDS00030316470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 200 mA | Shielded | 47 μH | 1.25Ohm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BPAS00080845151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 690mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 950 mA | Shielded | 150 μH | 430mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWHP001107062N0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 2.1 A | Unshielded | 2 nH | 38mOhm Max | 18 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPXX00060625680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 590mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 740 mA | Shielded | 68 μH | 420mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BPSA00070748220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | 10.5MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 1.34 A | Shielded | 22 μH | 73.2mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPCI00121280271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.06A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.06 A | Shielded | 270 μH | 560mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BSCQ000603032N7CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 400mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 2.7 nH | 320mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWCS0016100851NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 600 mA | Unshielded | 51 nH | 310mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI00121260102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 400 mA | Shielded | 1 mH | 1.53Ohm Max | - | - | 0.236" (6.00mm) | - |