- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS001610083N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 3.3 nH | 45mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00121280801M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 670 mA | Shielded | 800 μH | 1.29Ohm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCM00161008R11G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 200 mA | Unshielded | 110 nH | 1.2Ohm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() AWHP001107063N9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 9.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.7 A | Unshielded | 3.9 nH | 65mOhm Max | 28 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSD00100965222K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 2.2 mH | 6Ohm Max | - | - | 0.272" (6.90mm) | - | ||
![]() BWVC006060451R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 10.8A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 5.94 A | Shielded | 1.5 μH | 12mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWVF004040264R7M00 Chilisin Electronics | 600000 |
| - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2 A | Shielded | 4.7 μH | 92mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() BWVF00303012100M00 Chilisin Electronics | 76400 |
| - | Surface Mount | Nonstandard | - | 1.06A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1 A | Shielded | 10 μH | 420mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() BWVF00252012220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 530 mA | Shielded | 22 μH | 810mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWVF002520121R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.95A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.3 A | Shielded | 1.5 μH | 68mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWVF003030151R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 3 A | Shielded | 1 μH | 54mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() BDHEDH201210R10NCA Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 10A | - | 5 MHz | - | Chilisin Electronics | - | Active | -40°C ~ 125°C | BDHE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Molded | 6 A | Unshielded | 100 nH | 130mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWVF00303015100M00 Chilisin Electronics | 16000 | - | - | Surface Mount | Nonstandard | - | 1.06A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1 A | Shielded | 10 μH | 360mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() BWLS001611094R7K00 Chilisin Elec | 3135 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 69MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063 L x 0.043 W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 420 mA | Unshielded | 4.7 µH | 2.1Ohm Max | 18 @ 7.9MHz | - | 0.043 (1.10mm) | - | ||
![]() BDHE002012102R2MQ1 Chilisin Elec | 6000000 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | 1.6A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Molded | 1.4 A | Unshielded | 2.2 µH | 176mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() BSCQ000603032N0BHR Chilisin Elec | 6 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | 600mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 2 nH | 150mOhm Max | 14 @ 500MHz | - | 0.013 (0.33mm) | - | ||
![]() CS0402-1N9G-S Chilisin Elec | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDHE001608081R0MQ1 Chilisin Elec | 159 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | 1.6A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Molded | 1.5 A | Unshielded | 1 µH | 195mOhm Max | - | - | 0.031 (0.80mm) | - | ||
![]() HEI201610A-R47M-Q8DG Chilisin Elec | 1351 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKPA002012104R7M00 Chilisin Elec | 2879 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 600 mA | Shielded | 4.7 µH | 350mOhm | - | - | 0.039 (1.00mm) | - |