- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BDHE002520122R2MV1 Chilisin Elec | 100000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSCH00100505R18JCS Chilisin Elec | 1000000 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 600MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 100 mA | Unshielded | 180 nH | 3.8Ohm Max | 8 @ 100MHz | - | 0.024 (0.60mm) | - | ||
![]() BMRA00060630R47MA1 Chilisin Elec | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVS005050402R2M00 Chilisin Elec | 76400 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCD0504T-1R5M-N Chilisin Elec | 42000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVS004040182R2M00 Chilisin Elec | 600000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVS006060454R7M00 Chilisin Elec | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVS00505020100M00 Chilisin Elec | 1013 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVF00808040220M00 Chilisin Elec | 52300 |
| - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.06A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 2.43 A | Shielded | 22 µH | 82mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() BWVF002520124R7M00 Chilisin Elec | 32 |
| - | Surface Mount | Nonstandard | - | 1.1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 125°C | BWVF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | 1.1 A | Shielded | 4.7 µH | 190mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() BWVF00303015470M00 Chilisin Elec | 52300 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 460mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | 370 mA | Shielded | 47 µH | 1.5Ohm | - | - | 0.059 (1.50mm) | - | ||
![]() BWLD001810104R7K00 Chilisin Elec | 81 |
| - | Surface Mount | Nonstandard | - | 420mA | 51MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 105°C | BWLD | 0.071 L x 0.039 W (1.80mm x 1.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 4.7 µH | 970mOhm | 16 @ 7.96MHz | - | 0.041 (1.05mm) | - | ||
![]() BWVF002520121R0M00 Chilisin Elec | 1217 |
| - | Surface Mount | Nonstandard | - | 2.5A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 125°C | BWVF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | 2.4 A | Shielded | 1 µH | 50mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() BMRF00060630100MA1 Chilisin Elec | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMRF001010402R2MD1 Chilisin Elec | 452 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVF003030124R7M00 Chilisin Elec | 76400 |
| - | Surface Mount | Nonstandard | - | 1.56A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 125°C | BWVF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | 1.52 A | Shielded | 4.7 µH | 180mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() BPSC00131380470M00 Chilisin Elec | 2017 |
| - | Surface Mount | Nonstandard | - | 3.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | BPSC | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 47 µH | 100mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() BMRF001010401R0MD1 Chilisin Elec | 445 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWLD00181010100K00 Chilisin Elec | 3073 |
| - | Surface Mount | Nonstandard | - | 280mA | 36MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071 L x 0.039 W (1.80mm x 1.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 10 µH | 1.85Ohm | 14 @ 7.96MHz | - | 0.041 (1.05mm) | - | ||
![]() BWVF00252012100M00 Chilisin Elec | 193 |
| - | Surface Mount | Nonstandard | - | 880mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 125°C | BWVF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | 700 mA | Shielded | 10 µH | 385mOhm | - | - | 0.049 (1.25mm) | - |