- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Body Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Material-Core | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Current Rating (Amps) | Shielding | Pin Count | Lead Spacing | Inductance | DC Resistance (DCR) | Output Current | Q @ Freq | Screening Level | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVS006060454R7M00 Chilisin Elec | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVS00505020100M00 Chilisin Elec | 1013 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVF00808040220M00 Chilisin Elec | 52300 |
| - | - | Surface Mount | 3131 (8080 Metric) | 3131 | - | - | 3.06A | - | 100 kHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 125°C | - | BWVF | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | - | - | - | - | - | - | - | 2.43 A | Shielded | - | - | 22 µH | 82mOhm | - | - | - | - | - | 0.165 (4.20mm) | - | - | ||
![]() BWVF002520124R7M00 Chilisin Elec | 32 |
| - | - | Surface Mount | Nonstandard | - | - | - | 1.1A | - | 1 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 125°C | - | BWVF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | - | - | 1.1 A | Shielded | - | - | 4.7 µH | 190mOhm | - | - | - | - | - | 0.049 (1.25mm) | - | - | ||
![]() BWVF00303015470M00 Chilisin Elec | 52300 |
| - | - | Surface Mount | 1212 (3030 Metric) | 1212 | - | - | 460mA | - | 1 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 125°C | - | BWVF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | - | - | 370 mA | Shielded | - | - | 47 µH | 1.5Ohm | - | - | - | - | - | 0.059 (1.50mm) | - | - | ||
![]() BWLD001810104R7K00 Chilisin Elec | 81 |
| - | - | Surface Mount | Nonstandard | - | - | - | 420mA | 51MHz | 7.96 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -40°C ~ 105°C | - | BWLD | 0.071 L x 0.039 W (1.80mm x 1.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | - | Unshielded | - | - | 4.7 µH | 970mOhm | - | 16 @ 7.96MHz | - | - | - | 0.041 (1.05mm) | - | - | ||
![]() BWVF002520121R0M00 Chilisin Elec | 1217 |
| - | - | Surface Mount | Nonstandard | - | - | - | 2.5A | - | 1 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 125°C | - | BWVF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | - | - | 2.4 A | Shielded | - | - | 1 µH | 50mOhm | - | - | - | - | - | 0.049 (1.25mm) | - | - | ||
![]() BMRF00060630100MA1 Chilisin Elec | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWVF00303015100M00 Chilisin Electronics | 16000 | - | - | - | Surface Mount | Nonstandard | - | - | - | 1.06A | - | 1 MHz | - | Ferrite | Chilisin Electronics | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | - | - | 1 A | Shielded | - | - | 10 μH | 360mOhm | - | - | - | - | - | 0.059" (1.50mm) | - | - | ||
![]() BKPA002520101R5T00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | - | - | 1 MHz | - | - | Protecta | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | - | - | - | Body Harness | - | - | - | - | 1.1 A | Shielded | - | - | 1.5 µH | 130mOhm | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() BSCH001005057N5KCP Chilisin Electronics | In Stock | - | - | Panel | Surface Mount | 0402 (1005 Metric) | 0402 | - | Polysulfone | - | 4.2GHz | 100 MHz | - | Ceramic | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | -55°C ~ 125°C | - | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | - | - | Connector | Multilayer | 50 °C | -20 °C | - | - | 300 mA | Unshielded | - | - | 7.5 nH | 240mOhm Max | 150 mA | 8 @ 100MHz | - | - | - | 0.024 (0.60mm) | - | IP66 | ||
![]() BSCL00321611R47L00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | 125MHz | 25 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±15% | - | - | - | Multilayer | - | - | - | - | 200 mA | Unshielded | - | - | 470 nH | 600mOhm Max | - | 25 @ 25MHz | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() BSCL003216113R9M00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | 38MHz | 10 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | Multilayer | - | - | - | - | 50 mA | Unshielded | - | - | 3.9 µH | 800mOhm Max | - | 45 @ 10MHz | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() BSCL002012128R2K00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 26MHz | 4 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | BSCL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | - | Multilayer | - | - | - | - | 15 mA | Unshielded | - | - | 8.2 µH | 1.1Ohm Max | - | 45 @ 4MHz | - | - | - | 0.057 (1.45mm) | - | - | ||
![]() BSCL003216115R6K00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | QFN | 1206 | - | - | - | 32MHz | 4 MHz | - | Ferrite | Chilisin Electronics | Surface Mount | -20C to 70C | Tape & Reel (TR) | 5(mm) | Active | - | Commercial grade | - | - | -40°C ~ 125°C | Bulk | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | - | Multilayer | - | - | - | - | 25 mA | Unshielded | 4 | - | 5.6 µH | 700mOhm Max | - | 45 @ 4MHz | Commercial | - | 7(mm) | 0.051 (1.30mm) | 0.9(mm) | - | ||
![]() CS1008-3R9G-S Chilisin Electronics | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSCL00201212180K00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | 18MHz | 1 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | BSCL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | - | Multilayer | - | - | - | - | 5 mA | Unshielded | - | - | 18 µH | 900mOhm Max | - | 30 @ 1MHz | - | - | - | 0.057 (1.45mm) | - | - | ||
![]() BSCL001608081R5L00 Chilisin Electronics | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 55MHz | 10 MHz | - | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C | - | BSCL | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±15% | - | - | - | Multilayer | - | - | - | - | 25 mA | Unshielded | - | - | 1.5 µH | 800mOhm Max | - | 35 @ 10MHz | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() BSCH001005059N1JCS Chilisin Electronics | In Stock | - | - | - | Through Hole | Radial | 0402 | Polypropylene (PP), Metallized | - | - | 3.9GHz | 100 MHz | -- | Ceramic | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | 220V | 630V | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.394 W (17.50mm x 10.00mm) | ±5% | Active | -- | PC Pins | Multilayer | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.24µF | 300 mA | Unshielded | - | 0.591 (15.00mm) | 9.1 nH | 260mOhm Max | - | 8 @ 100MHz | - | -- | - | 0.650 (16.50mm) | - | -- | ||
![]() BSCL00321611R33K00 Chilisin Electronics | In Stock | - | - | - | Through Hole | Radial | 1206 | Polypropylene (PP), Metallized | - | - | 145MHz | 25 MHz | -- | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | - | - | 700V | 2000V (2kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | ±5% | Active | -- | PC Pins | Multilayer | - | - | High Pulse, DV/DT | 0.068µF | 250 mA | Unshielded | - | 1.083 (27.50mm) | 330 nH | 600mOhm Max | - | 25 @ 25MHz | - | -- | - | 0.984 (25.00mm) | - | -- |