- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWHP0011070637NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043 L x 0.028 W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 470 mA | Unshielded | 37 nH | 490mOhm Max | 30 @ 250MHz | - | 0.026 (0.65mm) | - | ||
![]() BSCL00321611R22L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 170MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±15% | Multilayer | 250 mA | Unshielded | 220 nH | 400mOhm Max | 25 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() BPXX00050520R33T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 5.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 6 A | Shielded | 330 nH | 10.65mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() BSCL003216111R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 55MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 70 mA | Unshielded | 1.8 µH | 500mOhm Max | 45 @ 10MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL00201212180L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 18MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±15% | Multilayer | 5 mA | Unshielded | 18 µH | 900mOhm Max | 30 @ 1MHz | - | 0.057 (1.45mm) | - | ||
![]() BPED0010042480NM2E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 155°C | BPED | 0.394 L x 0.150 W (10.00mm x 3.80mm) | ±20% | - | 33 A | Shielded | 80 nH | 1.1mOhm | - | - | 0.094 (2.40mm) | - | ||
![]() BSCL00321611120L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 22MHz | 2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±15% | Multilayer | 15 mA | Unshielded | 12 µH | 1Ohm Max | 45 @ 2MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL0020120933NM00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 320MHz | 50 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 300 mA | Unshielded | 33 nH | 200mOhm Max | 20 @ 50MHz | - | 0.043 (1.10mm) | - | ||
![]() BSCL00201212150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 19MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | Multilayer | 5 mA | Unshielded | 15 µH | 800mOhm Max | 30 @ 1MHz | - | 0.057 (1.45mm) | - | ||
![]() BKPA002520101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPA | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | Multilayer | 1.1 A | Shielded | 1.5 µH | 130mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() BSCL0032161168NM00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 280MHz | 50 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 300 mA | Unshielded | 68 nH | 250mOhm Max | 20 @ 50MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL00160808150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 14MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 1 mA | Unshielded | 15 µH | 1.5Ohm Max | 20 @ 1MHz | - | 0.039 (1.00mm) | - | ||
![]() BSCL00160808220L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 11MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±15% | Multilayer | 1 mA | Unshielded | 22 µH | 1.7Ohm Max | 20 @ 1MHz | - | 0.039 (1.00mm) | - | ||
![]() BSCL00321611R27K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 150MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Multilayer | 250 mA | Unshielded | 270 nH | 500mOhm Max | 25 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL00321611R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 125MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 200 mA | Unshielded | 470 nH | 600mOhm Max | 25 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL001608083R9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 36MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 15 mA | Unshielded | 3.9 µH | 1.5Ohm Max | 35 @ 10MHz | - | 0.039 (1.00mm) | - | ||
![]() BSCL003216114R7L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 35MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±15% | Multilayer | 50 mA | Unshielded | 4.7 µH | 900mOhm Max | 45 @ 10MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL002012125R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 32MHz | 4 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | Multilayer | 15 mA | Unshielded | 5.6 µH | 900mOhm Max | 45 @ 4MHz | - | 0.057 (1.45mm) | - | ||
![]() BSCL003216113R9L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 38MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±15% | Multilayer | 50 mA | Unshielded | 3.9 µH | 800mOhm Max | 45 @ 10MHz | - | 0.051 (1.30mm) | - | ||
![]() BSCL00321611270L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 14MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±15% | Multilayer | 5 mA | Unshielded | 27 µH | 900mOhm Max | 35 @ 1MHz | - | 0.051 (1.30mm) | - |