- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSL1306HC-100M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SQV453226T-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.73 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1814 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Not Recommended | Yes | 19 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, Plastic, 7 Inch | 1 | Rectangular | compliant | - | 1 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.36 A | 15 µH | ||
![]() LVT404026-R50M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.024 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1616 | 2.6 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 6.48 A | 0.5 µH | ||
![]() SDT0402T-471M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 3.6 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | 2.92 mm | 6.6 mm | SMT | 4.54 mm | Active | Yes | 3.85 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Magnetic Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | - | 470 µH | ||
![]() CL-321611T-5R6M-N Chilisin Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVF252A12-R50M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.028 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1008 | 1.2 mm | 2.5 mm | SMT | 2 mm | Not Recommended | Yes | - | DC RESISTANCE IS MEASURED AT 30% | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 2.7 A | 0.5 µH | ||
![]() SCDS3D16T-100T-S-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.21 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.55 A | 10 µH | ||
![]() LVT404012-1R5M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.051 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 2.07 A | 1.5 µH | ||
![]() SQC575047T-221M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PS1008-331M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 17 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | - | 2.94 mm | 3.81 mm | SMT | 3.81 mm | Not Recommended | Yes | 3.8 MHz | Q IS MEASURED AT 1 MHZ | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.2 A | 330 µH | ||
![]() NL252018T-3R3K-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.9 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -25 °C | - | 2.2 mm | 2.92 mm | SMT | 2.5 mm | Not Recommended | Yes | 55 MHz | - | 10% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1110 | NO | 0.73 A | 3.3 µH | ||
![]() PS1008-6R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.58 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | 2.94 mm | 3.81 mm | SMT | 3.81 mm | Not Recommended | Yes | 110 MHz | Q IS MEASURED AT 1 MHZ | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.9 A | 6.8 µH | ||
![]() CL201209T-R39M-AU Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.65 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | 0.9 mm | 2 mm | SMT | 1.25 mm | Active | Yes | 135 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Multilayer Chip | compliant | AEC-Q200 | - | - | - | 25 | GENERAL PURPOSE INDUCTOR | 0805 | - | 0.25 A | 0.39 µH | ||
![]() CL160808T-R68K-AU Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 1.7 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Yes | 85 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Multilayer Chip | compliant | AEC-Q200 | - | - | - | 25 | GENERAL PURPOSE INDUCTOR | 0603 | - | 0.035 A | 0.68 µH | ||
![]() LCN0805T-7N5K-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.14 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 0907, ROHS COMPLIANT | - | - | - | - | Active | Yes | 4500 MHz | - | 10% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.6 A | 0.0075 µH | ||
![]() SCDS3D16T-2R2T-S-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.072 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.2 A | 2.2 µH | ||
![]() HQ1008-R15J-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.23 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | 2.1 mm | 2.96 mm | SMT | 2.79 mm | Not Recommended | Yes | 820 MHz | Q IS MEASURED AT 100 MHZ | 5% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 48 | GENERAL PURPOSE INDUCTOR | 1211 | NO | 1 A | 0.15 µH | ||
![]() SLF1265T-220M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.0316 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | 6.5 mm | 12.5 mm | SMT | 12.5 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3.8 A | 22 µH | ||
![]() SQC453226T-471M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 8.5 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1814 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Not Recommended | Yes | 3 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, Plastic, 7 Inch | 1 | Rectangular | compliant | - | 1 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.09 A | 470 µH | ||
![]() LVS303010-1R5T-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.077 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | 30% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 2.2 A | 1.5 µH |