- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLFA0755T-6R8T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.044 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 2929 | 5.8 mm | 7.3 mm | SMT | 7.3 mm | Not Recommended | Yes | 35 MHz | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetically Shielded | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 3 A | 6.8 µH | ||
![]() SSL0802T-470M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() MHCI05012-2R2M-R8A Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.076 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 2122 | 1.2 mm | 5.7 mm | SMT | 5.4 mm | Not Recommended | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2221 | YES | 3.5 A | 2.2 µH | ||
![]() MPE201210T-1R0M-NA2 Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.1 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 0805 | 1 mm | 2 mm | SMT | 1.25 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetically Shielded | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | 0805 | YES | 1.4 A | 1 µH | ||
![]() LCN0805T-36NJ-S Chilisin Electronics Corp | 319 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.27 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 0907, ROHS COMPLIANT | - | - | - | - | Active | Yes | 1700 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 250 MHz | RF INDUCTOR | DUAL ENDED | 55 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.5 A | 0.036 µH | ||
![]() CS0805-56NG-S Chilisin Electronics Corp | 90 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.34 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Not Recommended | Yes | 1550 MHz | Q IS MEASURED AT 500MHZ | 2% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | 200 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.056 µH | ||
![]() CS1008-R12G-S Chilisin Electronics Corp | 158000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.63 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | Yes | 950 MHz | Q IS MEASURED AT 350MHZ | 2% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | 25 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.65 A | 0.12 µH | ||
![]() NLC322522T-1R2K-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.12 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -25 °C | - | 2.6 mm | 3.7 mm | SMT | 2.9 mm | Not Recommended | Yes | 90 MHz | DC RESISTANCE IS MEASURED AT 30% | 10% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1511 | NO | 1.4 A | 1.2 µH | ||
![]() MHCI04015-3R3M-R8 Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.132 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1618 | 1.5 mm | 4.6 mm | SMT | 4.1 mm | Not Recommended | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | YES | 2.3 A | 3.3 µH | ||
![]() SDS1306T-221M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.47 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 7360 | 7.26 mm | 18.54 mm | SMT | 15.24 mm | Not Recommended | Yes | 4 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, POLYSTYRENE,13 | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 7360 | YES | 1.1 A | 220 µH | ||
![]() SDS0804T-2R2M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.032 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 5137 | 5.08 mm | 12.95 mm | SMT | 9.4 mm | Not Recommended | Yes | 60 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, POLYSTYRENE,13 | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 5137 | YES | 3.8 A | 2.2 µH | ||
![]() CS0603-7N5G-S Chilisin Electronics Corp | 74000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.106 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0603 | 0.82 mm | 1.6 mm | SMT | 1.02 mm | Not Recommended | Yes | 4800 MHz | - | 2% | - | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | 250 MHz | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0075 µH | ||
![]() SSL0804T-3R3M-N Chilisin Electronics Corp | 2000 | - | Datasheet | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 0.015 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 5137 | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Not Recommended | Yes | 65 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 5.4 A | 3.3 µH | ||
![]() LVS808040-1R5M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SPIA3020-6R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.21 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -25 °C | 1212 | - | - | - | - | Obsolete | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.92 A | 6.8 µH | ||
![]() LVT404012-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.26 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | 1.2 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.7 A | 15 µH | ||
![]() SCDS8D43T-220T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.075 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | 3333 | 4.5 mm | 8.3 mm | SMT | 8.3 mm | Active | - | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3333 | YES | 2.4 A | 22 µH | ||
![]() SCDS5D18T-2R0T-S-N Chilisin Electronics Corp | 153 | - | Datasheet | - | - | - | - | - | 0.045 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | - | 2 mm | 5.7 mm | SMT | 5.7 mm | Not Recommended | Yes | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetic Shielded | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 2.5 A | 2 µH | ||
![]() CS1008-1R0G-S Chilisin Electronics Corp | 900 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 1.75 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | Yes | 290 MHz | Q IS MEASURED AT 50MHZ | 2% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | 25 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.37 A | 1 µH | ||
![]() SCDS73T-100M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.072 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 2929 | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 1.68 A | 10 µH |