- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVT404026-R50M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.024 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1616 | - | 2.6 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 6.48 A | 0.5 µH | ||
![]() SDS0804T-2R2M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.032 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 5137 | - | 5.08 mm | 12.95 mm | SMT | 9.4 mm | Not Recommended | Yes | 60 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, POLYSTYRENE,13 | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 5137 | YES | 3.8 A | 2.2 µH | ||
![]() CS0603-7N5G-S Chilisin Electronics Corp | 74000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.106 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0603 | - | 0.82 mm | 1.6 mm | SMT | 1.02 mm | Not Recommended | Yes | 4800 MHz | - | 2% | - | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0075 µH | ||
![]() SSL0804T-3R3M-N Chilisin Electronics Corp | 2000 | - | Datasheet | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 0.015 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Not Recommended | Yes | 65 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 5.4 A | 3.3 µH | ||
![]() LVS808040-1R5M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SPIA3020-6R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.21 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -25 °C | 1212 | - | - | - | - | - | Obsolete | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.92 A | 6.8 µH | ||
![]() LVT404012-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.26 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | - | 1.2 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.7 A | 15 µH | ||
![]() SCDS8D43T-220T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.075 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | 3333 | - | 4.5 mm | 8.3 mm | SMT | 8.3 mm | Active | - | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3333 | YES | 2.4 A | 22 µH | ||
![]() SCDS5D18T-2R0T-S-N Chilisin Electronics Corp | 153 | - | Datasheet | - | - | - | - | - | 0.045 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | - | - | 2 mm | 5.7 mm | SMT | 5.7 mm | Not Recommended | Yes | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 2.5 A | 2 µH | ||
![]() CS1008-1R0G-S Chilisin Electronics Corp | 900 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 1.75 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1008 | - | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | Yes | 290 MHz | Q IS MEASURED AT 50MHZ | 2% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | - | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.37 A | 1 µH | ||
![]() SCDS73T-100M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.072 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 1.68 A | 10 µH | ||
![]() SLF1275T-5R6T-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.0116 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | - | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 30% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 6.3 A | 5.6 µH | ||
![]() CS0805-5N6G-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.08 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Not Recommended | Yes | 5500 MHz | Q IS MEASURED AT 1000MHZ | 2% | - | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0056 µH | ||
![]() SL1016T-332K-N Chilisin Electronics Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 4.6 Ω | CHILISIN ELECTRONICS CORP | - | - | - | 13 mm | - | 19 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | Cylindrical | compliant | 20 mm | 6.5 mm | 0.8 mm | 0.001 MHz | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.35 A | 3300 µH | ||
![]() LVF404015-6R8M-N Chilisin Electronics Corp | 463 | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.138 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1616 | - | 1.5 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | DC RESISTANCE IS MEASURED AT 30% | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.44 A | 6.8 µH | ||
![]() SSL1306T-3R3M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 0.016 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Not Recommended | Yes | 60 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 6.2 A | 3.3 µH | ||
![]() SCDS8D43T-4R7T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.022 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | - | - | 4.5 mm | 8.3 mm | SMT | 8.3 mm | Active | - | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3333 | YES | 5.6 A | 4.7 µH | ||
![]() MPA201210T-2R2M-N Chilisin Electronics Corp | 89832 | - | Datasheet | - | - | - | - | Ferrite | 0.22 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | - | 1 mm | 2 mm | SMT | 1.25 mm | Not Recommended | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetically Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.9 A | 2.2 µH | ||
![]() LCN0805T-R27K-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0907 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Yes | 650 MHz | - | 10% | Yes | EAR99 | 8504.50.80.00 | - | 1 | Rectangular | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 48 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.35 A | 0.27 µH | ||
![]() LCN1008T-R33J-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.05 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 1111, ROHS COMPLIANT | - | - | - | - | - | Active | Yes | 570 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.45 A | 0.33 µH |