- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF1275T-5R6T-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.0116 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 30% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 6.3 A | 5.6 µH | ||
![]() CS0805-5N6G-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.08 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Not Recommended | Yes | 5500 MHz | Q IS MEASURED AT 1000MHZ | 2% | - | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0056 µH | ||
![]() LVF404026-6R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.13 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1616 | 2.6 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | DC RESISTANCE IS MEASURED AT 30% | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.53 A | 6.8 µH | ||
![]() CS1008-5R6J-S Chilisin Electronics Corp | 26000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 4 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | Yes | 45 MHz | Q IS MEASURED AT 7.9MHZ | 5% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 18 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.24 A | 5.6 µH | ||
![]() LVS606045L-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.08 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Not Recommended | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 2.25 A | 15 µH | ||
![]() SCD1307T-6R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.017 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 5151 | 7 mm | 13 mm | SMT | 13 mm | Obsolete | Yes | 26 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5151 | NO | 6 A | 6.8 µH | ||
![]() TFL0603T-1N0B-S Chilisin Electronics Corp | 900000 | - | Datasheet | - | - | - | - | Ceramic | 0.1 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | 0.3 mm | 0.61 mm | SMT | 0.31 mm | Obsolete | Yes | 6000 MHz | - | - | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Chip | compliant | - | - | - | - | 14 | GENERAL PURPOSE INDUCTOR | 0201 | - | 0.8 A | 0.001 µH | ||
![]() LCN0603T-6N3J-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.14 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0704 | - | - | - | - | Active | Yes | 5700 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.0063 µH | ||
![]() CS0805-39NG-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.29 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Not Recommended | Yes | 2000 MHz | Q IS MEASURED AT 500MHZ | 2% | Yes | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.039 µH | ||
![]() SCDS125T-471M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.77 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.58 A | 470 µH | ||
![]() SQV453226T-1R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.3 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1814 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Not Recommended | Yes | 75 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, Plastic, 7 Inch | 1 | Rectangular | compliant | - | 1 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.5 A | 1.8 µH | ||
![]() SQC575047T-472M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() CLH0603T-22NJ-F-AU Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ceramic | 1 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Yes | 1800 MHz | - | 5% | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Multilayer Chip | compliant | AEC-Q200 | - | - | - | 4 | GENERAL PURPOSE INDUCTOR | 0201 | - | 0.15 A | 0.022 µH | ||
![]() LVS303010-1R0T-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.063 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | 30% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 2.4 A | 1 µH | ||
![]() SLF0732T-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.075 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 2828 | 3.2 mm | 7 mm | SMT | 7 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 1.1 A | 15 µH | ||
![]() PS1008-1R5M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.08 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | 2.94 mm | 3.81 mm | SMT | 3.81 mm | Not Recommended | Yes | 260 MHz | Q IS MEASURED AT 1 MHZ | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 2.8 A | 1.5 µH | ||
![]() AME252012T-1R0M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() CS0603-R16J-S Chilisin Electronics Corp | 40000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 1.25 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 0603 | 0.82 mm | 1.6 mm | SMT | 1.02 mm | Not Recommended | Yes | 990 MHz | - | 5% | - | EAR99 | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.24 A | 0.16 µH | ||
![]() LVC404018-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.245 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1616 | 1.9 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.05 A | 15 µH | ||
![]() LVT808040-6R8M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.029 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 3232 | 4 mm | 8 mm | SMT | 8 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3232 | YES | 5.22 A | 6.8 µH |