- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCN1008T-R33J-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.05 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 1111, ROHS COMPLIANT | - | - | - | - | - | Active | Yes | 570 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.45 A | 0.33 µH | ||
![]() SLF0728T-150M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.13 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 2828 | - | 2.8 mm | 7 mm | SMT | 7 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 0.88 A | 15 µH | ||
![]() SCDS8D43T-100T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.036 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | - | - | 4.5 mm | 8.3 mm | SMT | 8.3 mm | Active | - | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3333 | YES | 4 A | 10 µH | ||
![]() SLF0728T-100M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.083 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 2828 | - | 2.8 mm | 7 mm | SMT | 7 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 1.1 A | 10 µH | ||
![]() CM0402-8N2G-N Chilisin Electronics Corp | 36000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.14 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 0402, ROHS COMPLIANT | - | - | - | - | - | Active | Yes | 5500 MHz | Q MEASURED AT 250 MHZ | 2% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.54 A | 0.0082 µH | ||
![]() MHCC12035-1R0M-R7 Chilisin Electronics Corp | 1000 | - | Datasheet | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | Yes | EAR99 | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() CLH2012T-8N2J-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.28 Ω | CHILISIN ELECTRONICS CORP | - | - | 0805 | - | - | - | - | - | Active | Yes | 3000 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.3 A | 0.0082 µH | ||
![]() SCD1307T-561M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.88 Ω | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | 5151 | - | 7 mm | 13 mm | SMT | 13 mm | Obsolete | Yes | 2 MHz | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5151 | NO | 0.85 A | 560 µH | ||
![]() LVT404012-4R7M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.094 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | - | 1.2 mm | 4 mm | SMT | 4 mm | Not Recommended | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.18 A | 4.7 µH | ||
![]() LCN1206T-R22J-S Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.5 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | CHIP, 1511, ROHS COMPLIANT | - | 2.2 mm | 3.7 mm | SMT | 2.8 mm | Obsolete | Yes | 760 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Chip | compliant | - | - | - | 50 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 1511 | NO | 0.67 A | 0.22 µH | ||
![]() SFS100875T-R22K-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.00029 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 4032 | - | 7.3 mm | 10.2 mm | SMT | 8 mm | Not Recommended | Yes | - | - | 10% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Rectangular | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4032 | - | 50 A | 0.215 µH | ||
![]() SCDS8D43T-3R3T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.019 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | - | - | 4.5 mm | 8.3 mm | SMT | 8.3 mm | Active | Yes | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3333 | YES | 5.7 A | 3.3 µH | ||
![]() SQV453226T-391M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 9.7 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 1814 | - | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Not Recommended | Yes | 3.3 MHz | Q IS MEASURED AT 0.796 MHZ | 20% | - | EAR99 | 8504.50.80.00 | TR, Plastic, 7 Inch | 1 | Rectangular | compliant | - | - | - | 1 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.09 A | 390 µH | ||
![]() SCDS8D43T-680T-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.24 Ω | CHILISIN ELECTRONICS CORP | 100 °C | -30 °C | - | - | 4.5 mm | 8.3 mm | SMT | 8.3 mm | Active | - | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR, 13 Inch | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3333 | YES | 1.5 A | 68 µH | ||
![]() SL1016T-752K-N Chilisin Electronics Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 7.7 Ω | CHILISIN ELECTRONICS CORP | - | - | - | 13 mm | - | 19 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | Cylindrical | compliant | 20 mm | 6.5 mm | 0.8 mm | 0.001 MHz | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.24 A | 7500 µH | ||
![]() TFL0603T-1N8B-S Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ceramic | 0.2 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | - | 0.3 mm | 0.61 mm | SMT | 0.31 mm | Obsolete | Yes | 6000 MHz | - | - | - | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Chip | compliant | - | - | - | - | - | - | 14 | GENERAL PURPOSE INDUCTOR | 0201 | - | 0.65 A | 0.0018 µH | ||
![]() LVS505040-270M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.18 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 2020 | - | 4 mm | 5 mm | SMT | 5 mm | Not Recommended | Yes | - | DC RESISTANCE MEASURED AT: 30% | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2020 | YES | 1.08 A | 27 µH | ||
![]() SDS1306T-471M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1.08 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 7360 | - | 7.26 mm | 18.54 mm | SMT | 15.24 mm | Not Recommended | Yes | 2.4 MHz | - | 20% | - | EAR99 | 8504.50.80.00 | TR, POLYSTYRENE,13 | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 7360 | YES | 0.73 A | 470 µH | ||
![]() SLF0628T-680M-N Chilisin Electronics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.29 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | 2424 | - | 2.8 mm | 6 mm | SMT | 6 mm | Not Recommended | Yes | - | DCR IS MEASURED AT 20%TOLERANCE | 20% | Yes | EAR99 | 8504.50.80.00 | TR, Plastic, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.78 A | 68 µH | ||
![]() MPA252010T-2R2M-N Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.15 Ω | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | 1008 | - | 1 mm | 2.5 mm | SMT | 2 mm | Not Recommended | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | - | Magnetically Shielded | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1 A | 2.2 µH |