- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQV00453226471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 80 mA | Unshielded | 470 μH | 11.8Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() BWCM0012070762NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 145 mA | Unshielded | 62 nH | 1.82Ohm Max | 20 @ 200MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0012070747NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 150 mA | Unshielded | 47 nH | 830mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APMI00100868R12M0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 120 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() APCA000606453R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±30% | Drum Core, Wirewound | 3.7 A | Shielded | 3.3 μH | 24.7mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() APSD00080735100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 10 μH | 80mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BPDR00080830470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.15A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 1.3 A | Shielded | 47 μH | 195mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSC001011403R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 3.8 μH | 15mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWMR002520106R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1A | 15MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 900 mA | Shielded | 6.8 μH | 396mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BMMA000505206R8MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 2.4 A | Shielded | 6.8 μH | 150mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BMMA001313355R6MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 19A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 9.5 A | Shielded | 5.6 μH | 19mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWCS00292821R75K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 360MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 360 mA | Unshielded | 750 nH | 1.54Ohm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BWCM0012070736NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 260 mA | Unshielded | 36 nH | 630mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPCI00121280472M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 300 mA | Shielded | 4.7 mH | 5.7Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AMMA000505301R5MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Drum Core, Wirewound | 7.2 A | Shielded | 1.5 μH | 20.7mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWVF00303015470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 460mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 370 mA | Shielded | 47 μH | 1.5Ohm | - | - | 0.059" (1.50mm) | - | ||
![]() APSC000505302R0TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 2 μH | 30mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSC000303163R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 920mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 1.12 A | Shielded | 3.9 μH | 138mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() APSC001313806R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 6.1 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCS00292821R22G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 220 nH | 840mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - |