- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS005050401R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 6.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 4.1 A | Shielded | 1 μH | 14mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSL00130952680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | 10MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 1.5 A | Unshielded | 68 μH | 200mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() BPCI001212102R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.16A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 10.3 A | Shielded | 2.5 μH | 8mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BWCS0023171556NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.55GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 56 nH | 340mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() AWCS00161008R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 390 nH | 4.35Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00070746471M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 490mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 400 mA | Shielded | 470 μH | 2.44Ohm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BWQV00322520680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 9MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 80 mA | Unshielded | 68 μH | 5.5Ohm Max | 40 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() APMV00110812R30M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 55A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±20% | - | 75 A | Shielded | 300 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BPSC00131345331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 330 μH | 990mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWVH002016104R7TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 800mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 680 mA | Unshielded | 4.7 μH | 520mOhm | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS001207071N9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 11.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 1.04 A | Unshielded | 1.9 nH | 70mOhm Max | 16 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS00161008R18J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 240 mA | Unshielded | 180 nH | 1.25Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BMMA000606181R5MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 6.5 A | Shielded | 1.5 μH | 26mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AWVC00404018220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 810mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 790 mA | Shielded | 22 μH | 335mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() AWCS00161008R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 170 mA | Unshielded | 270 nH | 2.8Ohm Max | 24 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWLD00241715101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | 9MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 100 μH | 9Ohm | 12 @ 1MHz | - | 0.060" (1.52mm) | - | ||
![]() APSC00060620220MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 22 μH | 290mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BWCM0016100813NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 13 nH | 130mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00121280331MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 950 mA | Shielded | 330 μH | 640mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWQC00453226680J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8.4MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 220 mA | Unshielded | 68 μH | 1.7Ohm Max | - | - | 0.110" (2.80mm) | - |