- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS00606045102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 360mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 190 mA | Shielded | 1 mH | 6Ohm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() APSC00040418150MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 450mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Shielded | 15 μH | 295mOhm Max | - | - | 0.071" (1.80mm) | AEC-Q200 | ||
![]() BSCH001005056N2KCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 400 mA | Unshielded | 6.2 nH | 220mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BMRG00101030R33MD1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 23 A | Shielded | 330 nH | 1.6mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVH002520122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.8A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.5 A | Shielded | 2.2 μH | 80mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPCI001212802R2TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 16A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 13 A | Shielded | 2.2 μH | 6.2mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWLT002418108R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 2.55Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BWNL002417151R5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 85MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 1.5 μH | 1.05Ohm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() APCI001212504R7MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 5.7 A | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BPXX00050520101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 340mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 550 mA | Shielded | 100 μH | 1.21Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWLD003025222R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 950mA | 75MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 950 mA | Unshielded | 2.2 μH | 155mOhm Max | 21 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() AWCS001207076N2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 760 mA | Unshielded | 6.2 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWHP0011070633NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 490 mA | Unshielded | 33 nH | 380mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWQV00322520101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 8MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 80 mA | Unshielded | 100 μH | 7Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BSCL001608081R0L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 65MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±15% | Multilayer | 25 mA | Unshielded | 1 μH | 600mOhm Max | 35 @ 10MHz | - | 0.039" (1.00mm) | - | ||
![]() APSC00101151151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 150 μH | 420mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() ASCQ000603033N4B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.4GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 410 mA | Shielded | 3.4 nH | 290mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BPDR00080845121T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 700 mA | Shielded | 120 μH | 510mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWCS00161008R16G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 240 mA | Unshielded | 160 nH | 1.25Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDC00050520220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 600 mA | Shielded | 22 μH | 323mOhm Max | - | - | 0.079" (2.00mm) | - |