- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVF00505020220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1 A | Shielded | 22 μH | 265mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() APSD000605305R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 5.6 μH | 80mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWCM001107057N8GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.7 A | Unshielded | 7.8 nH | 50mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWVS00505040101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 500 mA | Shielded | 100 μH | 800mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BWCM001610086N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 750 mA | Unshielded | 6.2 nH | 82mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APAL00060645330M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | Drum Core, Wirewound | 1.6 A | Shielded | 33 μH | 100mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWHC001812108N2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHC | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | Drum Core, Wirewound | 2 A | Unshielded | 8.2 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCS0016100830NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.25GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 600 mA | Unshielded | 30 nH | 144mOhm Max | 37 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWHP0011070615NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.1 A | Unshielded | 15 nH | 130mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BWNC00372926680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 189mA | 9MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 68 μH | 2.8Ohm Max | 15 @ 2.52MHz | - | 0.102" (2.60mm) | - | ||
![]() BWQV00322520270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 13MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 125 mA | Unshielded | 27 μH | 3.1Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BWVC005050403R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.77A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.78 A | Shielded | 3.3 μH | 26mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() APSL001309114R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 25MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.5 A | Unshielded | 4.7 μH | 33mOhm Max | - | - | 0.450" (11.43mm) | AEC-Q200 | ||
![]() BWVH00252012100MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 820mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 680 mA | Shielded | 10 μH | 510mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWVS006060282R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.41A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.33 A | Shielded | 2.7 μH | 26mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BMRB00060630R22MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 34A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 23 A | Shielded | 220 nH | 3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM001107057N4GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.7 A | Unshielded | 7.4 nH | 50mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSS000505224R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.244" L x 0.197" W (6.20mm x 5.00mm) | ±30% | - | 2.18 A | Shielded | 4.7 μH | 81mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BPRR00101051680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 1.6 A | Shielded | 68 μH | 201mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AWCM0011060522NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 310 mA | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 |