- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00100965222K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 2.2 mH | 6Ohm Max | - | - | 0.272" (6.90mm) | - | ||
![]() BWVC006060451R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 10.8A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 5.94 A | Shielded | 1.5 μH | 12mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWCM0006040411NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±5% | Drum Core, Wirewound | 260 mA | Unshielded | 11 nH | 470mOhm Max | 37 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BPSF00070730101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 100 μH | 450mOhm Max | - | - | 0.126" (3.20mm) | - | ||
![]() APCI00121280750MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2 A | Shielded | 75 μH | 150mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPAS00080845270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.65A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 2.1 A | Shielded | 27 μH | 83mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPSF00070745101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 650 mA | Shielded | 100 μH | 250mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BMRB000606151R0MA1 Chilisin Electronics | 28 |
| - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 5.5 A | Shielded | 1 μH | 21mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWVH002016104R7MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 800mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 680 mA | Shielded | 4.7 μH | 520mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() APSC001313454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWVH00201610100MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 550mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 380 mA | Shielded | 10 μH | 1.1Ohm | - | - | 0.040" (1.02mm) | - | ||
![]() BPXX000404124R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.3 A | Shielded | 4.7 μH | 175mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWLD00302522R90K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.4A | 300MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 1.3 A | Unshielded | 900 nH | 100mOhm Max | 25 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() BWHH001611086N0H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.7 A | Unshielded | 6 nH | 42mOhm Max | 49 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCF00101045471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 470mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | - | 470 mA | Shielded | 470 μH | 1.03Ohm | - | - | 0.189" (4.80mm) | - | ||
![]() BPXX00050530101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 450mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 550 mA | Shielded | 100 μH | 900mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWLS003025222R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 200MHz | 7.9 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 950 mA | Unshielded | 2.7 μH | 1Ohm Max | 51 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS00231715R30J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 450MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 310 mA | Unshielded | 300 nH | 1.4Ohm Max | 25 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00070734120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.52A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 12 μH | 98mOhm Max | - | - | 0.134" (3.40mm) | - | ||
![]() AWCS001610082N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 2.2 nH | 250mOhm Max | 13 @ 250MHz | - | 0.040" (1.02mm) | - |