- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI001212805R6TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.6A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6.6 A | Shielded | - | 5.6 μH | 17.6mOhm Max | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() APCI000707463R3MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 4 A | Shielded | - | 3.3 μH | 21.4mOhm Max | - | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APSR000505221R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSR | 0.244" L x 0.197" W (6.20mm x 5.00mm) | ±30% | Drum Core, Wirewound | 3.12 A | Shielded | - | 1.8 μH | 32mOhm Max | - | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() AFDI00191909330M06 Chilisin Electronics | In Stock | - | - | Through Hole | Radial, 3 Leads | Radial - 3 Leads | 11A | - | - | 100 kHz | - | - | Metal | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -50°C ~ 155°C | AFDI | 0.768" L x 0.748" W (19.50mm x 19.00mm) | ±20% | Drum Core, Wirewound | 10 A | Shielded | - | 33 μH | 22.8mOhm Max | - | - | - | 0.350" (8.90mm) | AEC-Q200 | ||
![]() BPSC00131360121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | CHILISIN ELECTRONICS CORP | 1 kHz | Chilisin Electronics Corp | BPSC00131360121M00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | compliant | 120 μH | 180mOhm Max | - | GENERAL PURPOSE INDUCTOR | - | 0.236" (6.00mm) | - | ||
![]() BPCI00121280130MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 4.9 A | Shielded | - | 13 μH | 24.3mOhm Max | - | - | - | 0.315" (8.00mm) | - | ||
![]() BWHP0011070615NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.1 A | Unshielded | - | 15 nH | 130mOhm Max | 30 @ 250MHz | - | - | 0.026" (0.65mm) | - | ||
![]() BPSD000605452R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | - | 2.2 μH | 23mOhm Max | - | - | - | 0.193" (4.90mm) | - | ||
![]() APMI0004044065NL0K Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APMI | 0.165" L x 0.157" W (4.20mm x 4.00mm) | ±15% | - | 19 A | Shielded | - | 65 nH | 0.32mOhm | - | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVC00505040151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 660mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 520 mA | Shielded | - | 150 μH | 1.18Ohm Max | - | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWVF005050203R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.61A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.34 A | Shielded | - | 3.9 μH | 53mOhm | - | - | - | 0.087" (2.20mm) | - | ||
![]() APSC00131360100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | - | 10 μH | 25mOhm Max | - | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPXX000404126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.2A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 980 mA | Shielded | - | 6.8 μH | 340mOhm Max | - | - | - | 0.047" (1.20mm) | - | ||
![]() BSCY001608082R2MCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BSCY | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 1 A | Unshielded | - | 2.2 μH | 200mOhm Max | - | - | - | 0.039" (1.00mm) | - | ||
![]() APSC00060630331TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | - | 330 μH | 1.7Ohm Max | - | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BSPQ000402033N8C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.2GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | - | 3.8 nH | 350mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402033N7B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.2GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 350 mA | Unshielded | - | 3.7 nH | 350mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402034N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 6.9GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | - | 4.1 nH | 350mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000603043N6C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 7GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 500 mA | Unshielded | - | 3.6 nH | 170mOhm Max | 20 @ 500MHz | - | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000603042N9C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | - | 2.9 nH | 120mOhm Max | 20 @ 500MHz | - | - | 0.017" (0.43mm) | - |