- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPQ000402037N5H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 5.6GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±3% | Thin Film | 300 mA | Unshielded | 7.5 nH | 500mOhm Max | 13 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000603041N5C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 12GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 1 A | Unshielded | 1.5 nH | 50mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000402033N2B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 400 mA | Unshielded | 3.2 nH | 250mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402033N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 400 mA | Unshielded | 3.3 nH | 250mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000603042N5C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 2.5 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000603042N6C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 2.6 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000402030N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 17GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 1 A | Unshielded | 0.3 nH | 20mOhm Max | - | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000603042N0C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 2 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000402034N2C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 6.9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | 4.2 nH | 350mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BPDR00060620120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.1 A | Shielded | 12 μH | 153mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() ASCH0010050582NJCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 150 mA | Shielded | 82 nH | 1.2Ohm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() BMMA000404202R2MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 2.85 A | Shielded | 2.2 μH | 90mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVF004040156R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.26A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.44 A | Shielded | 6.8 μH | 138mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() AWVS00606045680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 900 mA | Shielded | 68 μH | 330mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BSCQ000603033N0C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.1GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 460 mA | Unshielded | 3 nH | 240mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCM001107053N6CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.95 A | Unshielded | 3.6 nH | 30mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() APCF00070745100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.78 A | Shielded | 10 μH | 36mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPCF00070732681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 160mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±10% | - | 160 mA | Shielded | 680 μH | 3.15Ohm | - | - | 0.138" (3.50mm) | - | ||
![]() BPDR000808304R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 4.5 A | Shielded | 4.7 μH | 24.7mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPAL00060645101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 610mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | - | 860 mA | Shielded | 100 μH | 320mOhm Max | - | - | 0.189" (4.80mm) | - |