- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS00292821R22K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 220 nH | 840mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BWLS001611093R9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 80MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 430 mA | Unshielded | 3.9 μH | 1.6Ohm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BPCF000707326R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.6 A | Shielded | 6.8 μH | 41mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() BWCS001207078N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 480 mA | Unshielded | 8.7 nH | 200mOhm Max | 18 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWNL00292522180J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 24MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 18 μH | 4.8Ohm Max | 15 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BWQV004532264R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 38MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 4.7 μH | 400mOhm Max | 30 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BWSM0050644227NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.7GHz | 150 MHz | Air | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWSM | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±5% | Wirewound | 3.5 A | Unshielded | 27 nH | 4mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() BPXX00040430151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 300mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 350 mA | Shielded | 150 μH | 2.4Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCT00231711R75K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 400MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 750 nH | 2.2Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() BWPM0016110812NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWPM | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±2% | Drum Core, Wirewound | 750 mA | Unshielded | 12 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI001010407R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Multilayer | 4.5 A | Shielded | 7.3 μH | 60.8mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APCI00121250100M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 5 A | Shielded | 10 μH | 30.7mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() AMRU000404202R2MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.185" L x 0.165" W (4.70mm x 4.20mm) | ±20% | Drum Core, Wirewound | 3 A | Shielded | 2.2 μH | 55mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPDR00060620180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 850 mA | Shielded | 18 μH | 210mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSD00030321680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±10% | - | - | Unshielded | 68 μH | 1.73Ohm Max | - | - | 0.094" (2.40mm) | - | ||
![]() AWHP0011070611NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 11 nH | 95mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() APSC00131380820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 82 μH | 160mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPXX00060630150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.6 A | Shielded | 15 μH | 120mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMMA001313646R8MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 16.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 11.5 A | Shielded | 6.8 μH | 14mOhm Max | - | - | 0.252" (6.40mm) | - | ||
![]() BSCQ000603030N5SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 850mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 0.5 nH | 70mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - |