- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSL00191571470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | 9MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 2.6 A | Unshielded | 47 μH | 87mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() BPXX00050515102T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 80mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 150 mA | Shielded | 1 mH | 20Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPDR00060620330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 650 mA | Shielded | 33 μH | 385mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSF00060628100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.3A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.8 A | Shielded | 10 μH | 53.2mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCT001609062N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 11GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±10% | Drum Core, Wirewound | 1.6 A | Unshielded | 2.3 nH | 46mOhm Max | 25 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWHP0011070610NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 10 nH | 120mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWVS00505040270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.44A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.08 A | Shielded | 27 μH | 180mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BWVS005050401R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 6.66A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 4.05 A | Shielded | 1.2 μH | 15mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BPXX000606302R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.7 A | Shielded | 2.7 μH | 32mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWLS00161109R56J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 600MHz | 7.9 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 560 nH | 440mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() APCF000707451R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 4.5 A | Shielded | 1 μH | 11mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWLS00241715R47J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 480MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 470 nH | 400mOhm Max | 19 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BPAL00080845220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 2.6 A | Shielded | 22 μH | 54.32mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() BPCF00070745151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 550 mA | Shielded | 150 μH | 340mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() AMMA000606303R3MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 6 A | Shielded | 3.3 μH | 30mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWQC00453226150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 20MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 570 mA | Unshielded | 15 μH | 320mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AMRU000404201R0MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.185" L x 0.165" W (4.70mm x 4.20mm) | ±20% | Drum Core, Wirewound | 4.5 A | Shielded | 1 μH | 27mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() ASCQ000603035N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6.1GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 330 mA | Shielded | 5.1 nH | 450mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BWCS000604047N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 340 mA | Unshielded | 7.6 nH | 300mOhm Max | 17 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() AWCS0029282168NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 68 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - |