- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQC00453226100J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 23MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 10 μH | 240mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWQC003225203R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 60MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 600 mA | Unshielded | 3.3 μH | 150mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWVF004040181R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.8 A | Shielded | 1 μH | 26.5mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() BPRR00101041331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 520 mA | Shielded | 330 μH | 1.09Ohm Max | - | - | 0.161" (4.10mm) | - | ||
![]() AWCS001207075N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 5.6 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWHP0011070640NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 40 nH | 520mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() APSC00050520470TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 280mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 47 μH | 950mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() AWCS00161008R12J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.3GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 120 nH | 750mOhm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() APSC00101140331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 330 μH | 1.09Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPCI00121280472MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 360 mA | Shielded | 4.7 mH | 5.3Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWVN003225156R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 850mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWVN | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Wirewound | 850 mA | Unshielded | 6.8 μH | 240mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() BPDH000606184R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.220" L x 0.220" W (5.60mm x 5.60mm) | ±30% | - | 2.1 A | Shielded | 4.7 μH | 64.1mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPCI00121260180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 3 A | Shielded | 18 μH | 34mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWCM00110605R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 120 mA | Unshielded | 100 nH | 2.52Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWVN003225156R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 850mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWVN | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Wirewound | 850 mA | Unshielded | 6.8 μH | 240mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() APSD00060545820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 82 μH | 600mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BPSC00131380221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 220 μH | 350mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPDR00080845100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 3.2 A | Shielded | 10 μH | 36mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPSC00131380270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 27 μH | 52mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BMRA000404123R3MA1 Chilisin Electronics | 3 |
| - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 2 A | Shielded | 3.3 μH | 165mOhm Max | - | - | 0.047" (1.20mm) | - |