- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000606201R5TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 1.5 μH | 38mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AMRU000404201R5MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.185" L x 0.165" W (4.70mm x 4.20mm) | ±20% | Drum Core, Wirewound | 4 A | Shielded | 1.5 μH | 46mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BWCM001207076N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 6.2 nH | 90mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APCF00070745151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 550 mA | Shielded | 150 μH | 340mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWCT001609062N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 11GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 2.5 nH | 60mOhm Max | 20 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI00121210101MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.5 A | Shielded | 100 μH | 110mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BWNL00292522180K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 24MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 18 μH | 4.8Ohm Max | 15 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSL001915714R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | 45MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 5.5 A | Unshielded | 4.7 μH | 22mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() AWVF004040183R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.1 A | Shielded | 3.3 μH | 62.5mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() BMMA001313648R2MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 16A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 10.5 A | Shielded | 8.2 μH | 15.5mOhm Max | - | - | 0.252" (6.40mm) | - | ||
![]() BPSC00070730270TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 27 μH | 142mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00100965602K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 270mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 6 mH | 14Ohm Max | - | - | 0.272" (6.90mm) | - | ||
![]() BPCI001212608R2MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.5 A | Shielded | 8.2 μH | 22mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() APSD00080750561K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 560 μH | 2.41Ohm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BSCQ000603033N2S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.7GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 415 mA | Unshielded | 3.2 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCM001107055N6DL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.6 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSC000404183R3TS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.1 A | Shielded | 3.3 μH | 85mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BMMA00131335R56MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 51A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 29 A | Shielded | 560 nH | 2.2mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWLS00161109R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 600MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 680 nH | 520mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSD000303214R7M00 Chilisin Electronics | 60000 | - | - | Surface Mount | Nonstandard | - | 1.13A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 4.7 μH | 210mOhm Max | - | - | 0.094" (2.40mm) | - |