- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMMA001010152R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 5 A | Shielded | 2.2 μH | 34mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWCS00372822R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 600MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 530 mA | Unshielded | 390 nH | 750mOhm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() APSR00080725470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±20% | Drum Core, Wirewound | 950 mA | Shielded | 47 μH | 490mOhm Max | - | - | 0.098" (2.50mm) | AEC-Q200 | ||
![]() BMRF00101040R68MD1 Chilisin Electronics | 120000 |
| - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 27 A | Shielded | 680 nH | 1.55mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC000707308R6TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 8.6 μH | 58mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPDR00070740101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±10% | - | 650 mA | Shielded | 100 μH | 358mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVS00606045150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.9 A | Shielded | 15 μH | 80mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWLT002418108R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 2.55Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BPXX000505304R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.75 A | Shielded | 4.7 μH | 83mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603031N9C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 620 mA | Unshielded | 1.9 nH | 130mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPXX00040418471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 140mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 200 mA | Shielded | 470 μH | 7.1Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BDCL00201610R24ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 3.8 A | Shielded | 240 nH | 30mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPCF00131355100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 4.3 A | Shielded | 10 μH | 21.5mOhm | - | - | 0.228" (5.80mm) | - | ||
![]() BPXX000303156R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 910mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 900 mA | Shielded | 6.8 μH | 300mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWVT002520106R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 700mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 750 mA | Unshielded | 6.8 μH | 435mOhm | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APCI001212805R6M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 6.7 A | Shielded | 5.6 μH | 16.8mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVS00606020220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 990mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 990 mA | Shielded | 22 μH | 260mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BWLS002417158R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 45MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 8.2 μH | 2.1Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS00231715R62G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 220MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 210 mA | Unshielded | 620 nH | 2.2Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() BSCH001005052N7SSM Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 2.7 nH | 150mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - |