- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCQ000603030N5BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 850mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 0.5 nH | 70mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APCI001212108R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6.7 A | Shielded | 8.2 μH | 16mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWQV00322520121K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 7.5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 75 mA | Unshielded | 120 μH | 8Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BWVF004040183R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.89 A | Shielded | 3.3 μH | 62.5mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() BWNL00292522680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 250 mA | Unshielded | 68 μH | 16.6Ohm Max | 10 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCF00070745102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 250 mA | Shielded | 1 mH | 2.28Ohm | - | - | 0.189" (4.80mm) | - | ||
![]() BWVT004040124R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.18A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.62 A | Shielded | 4.7 μH | 94mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() APSD00080750680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 68 μH | 280mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() APMI00100874R15L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 72A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±15% | - | 41 A | Shielded | 150 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BWLS00161109R56K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 600MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 850 mA | Unshielded | 560 nH | 440mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() AWCS001207076N2H00 Chilisin Electronics | 104000 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 760 mA | Unshielded | 6.2 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPAL00080845331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 550 mA | Shielded | 330 μH | 1.13Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() APCI00070746150T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.48A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 2.11 A | Shielded | 15 μH | 63.7mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPSD000303215R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 910mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 5.6 μH | 220mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() APCI00121280220MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 3.6 A | Shielded | 22 μH | 43.2mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BSCH0010050515NJSM Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Unshielded | 15 nH | 460mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() APSC000606208R9TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 8.9 μH | 116mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() AWCS001207076N8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 760 mA | Unshielded | 6.8 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVC00404018220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 810mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 790 mA | Shielded | 22 μH | 335mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() APCI00121280470M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 47 μH | 100mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 |