- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS002317152N7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 7.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 2.7 nH | 60mOhm Max | 50 @ 1.5GHz | - | 0.060" (1.52mm) | - | ||
![]() BPCI001212806R5TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.6 A | Shielded | 6.5 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWCS0023171512NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 12 nH | 150mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() APCI00121250100T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 5 A | Shielded | 10 μH | 30.7mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() AWCS0037282210NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 10 nH | 80mOhm Max | 40 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCM001107055N6CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.6 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS00231715R15J00 Chilisin Electronics | 12 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 920MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 150 nH | 560mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSL00191571471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | 3MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 820 mA | Unshielded | 470 μH | 850mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() BPXX000303125R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 800mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 850 mA | Shielded | 5.6 μH | 360mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() AWVS005050403R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.1 A | Shielded | 3.3 μH | 26mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWCM00181010R21JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.33GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 210 nH | 1.98Ohm Max | 27 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() AMRU000404121R0MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.185" L x 0.165" W (4.70mm x 4.20mm) | ±20% | Drum Core, Wirewound | 4 A | Shielded | 1 μH | 43mOhm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() APSD000807354R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 40mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() APSD00080735561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 560 μH | 2.5Ohm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() AWVF00404026150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.2 A | Shielded | 15 μH | 240mOhm Max | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() BPSL001309114R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 25MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.5 A | Unshielded | 4.7 μH | 33mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() AMRU00040412R22MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 15A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.185" L x 0.165" W (4.70mm x 4.20mm) | ±20% | Drum Core, Wirewound | 8.5 A | Shielded | 220 nH | 12mOhm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() APSD00080735680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 68 μH | 330mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() AWCM0016100836NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 36 nH | 260mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWVF004040183R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2.1 A | Shielded | 3.3 μH | 62.5mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 |