- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSF000707553R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 3.3 A | Shielded | 3.3 μH | 24mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BSCL00201209R68K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 105MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 150 mA | Unshielded | 680 nH | 800mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() BWVH002520121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.6 A | Shielded | 1.5 μH | 75mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() APCI00101040220MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 22 μH | 159mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPDR00070740390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 1 A | Shielded | 39 μH | 138mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC00131360681T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 680 μH | 1.1Ohm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() APSC00131380151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 150 μH | 250mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWHP0011070619NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 850 mA | Unshielded | 19 nH | 175mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BMMA000606502R2MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 10 A | Shielded | 2.2 μH | 13.6mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPCI00121280220MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3.6 A | Shielded | 22 μH | 43.2mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWPS00383829821K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 100 mA | Shielded | 820 μH | 26Ohm Max | 23 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BPCI00121250120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 4 A | Shielded | 12 μH | 38mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APMI00100868R12M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 120 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BMMA00040420R10MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 12 A | Shielded | 100 nH | 4mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCF000707321R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 3.4 A | Shielded | 1.5 μH | 18mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() BPSD00060530390K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 39 μH | 420mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BWCS00292821R20G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 200 nH | 840mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BPXX000606253R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.35 A | Shielded | 3.3 μH | 55mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BPSC000303202R2TLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 2.3 A | Shielded | 2.2 μH | 41mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() APMI00100868R14L0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 72A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±15% | - | 54 A | Shielded | 140 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 |