- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVH002520121R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.6 A | Shielded | 1.5 μH | 75mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BSCQ000603031N6BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 510mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 1.6 nH | 190mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BMMA001010152R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 5 A | Shielded | 2.2 μH | 34mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWCS00372822R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 600MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 530 mA | Unshielded | 390 nH | 750mOhm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() APSR00080725470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±20% | Drum Core, Wirewound | 950 mA | Shielded | 47 μH | 490mOhm Max | - | - | 0.098" (2.50mm) | AEC-Q200 | ||
![]() BMRF00101040R68MD1 Chilisin Electronics | 120000 |
| - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 27 A | Shielded | 680 nH | 1.55mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC000707308R6TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 8.6 μH | 58mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPDR00070740101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±10% | - | 650 mA | Shielded | 100 μH | 358mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVS00606045150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.9 A | Shielded | 15 μH | 80mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWLT002418108R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 2.55Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BPXX000505304R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.75 A | Shielded | 4.7 μH | 83mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603031N9C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 620 mA | Unshielded | 1.9 nH | 130mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPXX00040418471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 140mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 200 mA | Shielded | 470 μH | 7.1Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BDCL00201610R24ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 3.8 A | Shielded | 240 nH | 30mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWVS00606045100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.05A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.43 A | Shielded | 10 μH | 57mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPSD00080750470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 47 μH | 180mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BPSC000505206R8MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | - | Shielded | 6.8 μH | 200mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BDCL00201610R24MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 4.2A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 4 A | Shielded | 240 nH | 40mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() APMI00070750R10T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 46A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 31 A | Shielded | 100 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() AFDI00303012150M04 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 28A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 1.181" L x 1.181" W (30.00mm x 30.00mm) | ±20% | Drum Core, Wirewound | 28 A | Shielded | 15 μH | 4.6mOhm Max | - | - | 0.500" (12.70mm) | AEC-Q200 |