- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC000404304R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Drum Core, Wirewound | 1.62 A | Shielded | 4.7 μH | 88.3mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWCM001107052N2BL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 2.53 A | Unshielded | 2.2 nH | 22mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSD00060525821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 820 μH | 12Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AWVS00404012220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 460mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 670 mA | Shielded | 22 μH | 400mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() BPSC00050540150MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 1.35 A | Shielded | 15 μH | 210mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BSCQ000603032N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 460 mA | Unshielded | 2.3 nH | 240mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCM001810105N6CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.65GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±0.2nH | Drum Core, Wirewound | 1.9 A | Unshielded | 5.6 nH | 40mOhm Max | 38 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BWQC003225201R5ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 85MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 900 mA | Unshielded | 1.5 μH | 85mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWCM0011060575NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 135 mA | Unshielded | 75 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWCT00231711R62J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 450MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 620 nH | 2Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSD00100940220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 22 μH | 90mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWQV00453226331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.6MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 95 mA | Unshielded | 330 μH | 8.2Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() BSCH0016080833NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 400 mA | Unshielded | 33 nH | 550mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BPRR001010415R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 5.4 A | Shielded | 5.2 μH | 22mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWSM0050644227NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.7GHz | 150 MHz | Air | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWSM | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±2% | Wirewound | 3.5 A | Unshielded | 27 nH | 4mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() BWVF003030156R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.2A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.17 A | Shielded | 6.8 μH | 235mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() BPAL00060630221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 280mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±20% | - | 450 mA | Shielded | 220 μH | 1.4Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS00231715R51J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 340MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 230 mA | Unshielded | 510 nH | 1.9Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() APSD000303212R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.39A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.2 μH | 130mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPXX00030310330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 270mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 350 mA | Shielded | 33 μH | 2Ohm Max | - | - | 0.039" (1.00mm) | - |