- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000707405R6TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 10 kHz | Ferrite | Chilisin Electronics | - | Active | -30°C ~ 100°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 5.6 μH | 27mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC000707306R0TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 6 μH | 35mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPXX000404183R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.8 A | Shielded | 3.9 μH | 100mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWVH00252012330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 380mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 340 mA | Shielded | 33 μH | 1.55Ohm | - | - | 0.049" (1.25mm) | - | ||
![]() BPCI00121280222MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 460 mA | Shielded | 2.2 mH | 2.9Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCT0023171147NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 47 nH | 390mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() BDCL00252010R47ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.2A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 3.4 A | Shielded | 470 nH | 35mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AWVF00252012220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 530 mA | Shielded | 22 μH | 810mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWVH00252012R68T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.6A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.3 A | Shielded | 680 nH | 36mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BSCQ000603031N6B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 510 mA | Unshielded | 1.6 nH | 190mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWCS00372822R47G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 550MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 490 mA | Unshielded | 470 nH | 1.3Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS0029282127NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.6GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 27 nH | 130mOhm Max | 55 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() AWHP0016100843NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 810 mA | Unshielded | 43 nH | 225mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPRR001010518R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.85A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 5 A | Shielded | 8.2 μH | 20mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSF000707553R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 3.3 A | Shielded | 3.3 μH | 24mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BSCL00201209R68K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 105MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 150 mA | Unshielded | 680 nH | 800mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() BWVH002520121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.6 A | Shielded | 1.5 μH | 75mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() APCI00101040220MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 22 μH | 159mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPDR00070740390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 1 A | Shielded | 39 μH | 138mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC00131360681T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 680 μH | 1.1Ohm Max | - | - | 0.236" (6.00mm) | AEC-Q200 |