- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVF00303015470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 520mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 420 mA | Shielded | 47 μH | 1.5Ohm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BWSM0050644222NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.9GHz | 150 MHz | Air | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±2% | Wirewound | 3 A | Unshielded | 22 nH | 4.2mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() AWCS0012070747NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 150 mA | Unshielded | 47 nH | 830mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSC00101151101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 100 μH | 253mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BWNL002925221R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 230MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 790 mA | Unshielded | 1.2 μH | 1.2Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BDHL002520102R2MQ1 Chilisin Electronics | 41 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2.2 A | Unshielded | 2.2 μH | 97mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCM0018101072NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.33GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 560 mA | Unshielded | 72 nH | 470mOhm Max | 34 @ 150MHz | - | 0.041" (1.05mm) | - | ||
![]() AWVS006060455R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.9 A | Shielded | 5.6 μH | 40mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPSC000303164R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 1 A | Shielded | 4.7 μH | 169mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() APCI00121210330MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.25A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 3.6 A | Shielded | 33 μH | 53mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWCS0012070782NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 50 mA | Unshielded | 82 nH | 1.55Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS0023171524NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 24 nH | 220mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDR00050530470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 480 mA | Shielded | 47 μH | 587mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPRR00101041560MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.9 A | Shielded | 56 μH | 200mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BPDR00060630560T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 580 mA | Shielded | 56 μH | 305mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMMA00050520R10MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 45A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 17 A | Shielded | 100 nH | 3.9mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BKPB002012101R5MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 450mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 1.1 A | Shielded | 1.5 μH | 150mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() APSC00050520390TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 39 μH | 800mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() APCI00121280121MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.6 A | Shielded | 120 μH | 250mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCS00292821R22J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 220 nH | 840mOhm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - |