- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQC00322520220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 19MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 250 mA | Unshielded | 22 μH | 710mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BMMA001010405R6MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 16A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 8.5 A | Shielded | 5.6 μH | 19.3mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APCI00121210220TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 4.95 A | Shielded | 22 μH | 29mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BMMA000404121R0MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 4 A | Shielded | 1 μH | 52.5mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWLS00161109100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 40MHz | 7.9 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 10 μH | 4.8Ohm Max | 19 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() AWCM001106057N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 570 mA | Unshielded | 7.3 nH | 130mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APSC000404304R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Drum Core, Wirewound | 1.62 A | Shielded | 4.7 μH | 88.3mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWCM001107052N2BL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 2.53 A | Unshielded | 2.2 nH | 22mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSD00060525821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 820 μH | 12Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AWVS00404012220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 460mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 670 mA | Shielded | 22 μH | 400mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() BPSC00050540150MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 1.35 A | Shielded | 15 μH | 210mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BSCQ000603032N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 460 mA | Unshielded | 2.3 nH | 240mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCM001810105N6CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.65GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±0.2nH | Drum Core, Wirewound | 1.9 A | Unshielded | 5.6 nH | 40mOhm Max | 38 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BWQC003225201R5ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 85MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 900 mA | Unshielded | 1.5 μH | 85mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWCM0011060575NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 135 mA | Unshielded | 75 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWCT00231711R62J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 450MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 620 nH | 2Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSD00100940220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 22 μH | 90mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWQV00453226331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.6MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 95 mA | Unshielded | 330 μH | 8.2Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() BSCH0016080833NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 400 mA | Unshielded | 33 nH | 550mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BPRR001010415R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 5.4 A | Shielded | 5.2 μH | 22mOhm Max | - | - | 0.161" (4.10mm) | - |