- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APAL00080845270T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 2.1 A | Shielded | 27 μH | 83mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() AKPB002012101R5MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 450mA | - | 3 MHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 1.1 A | Shielded | 1.5 μH | 150mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BWCS00161008R22K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 200 mA | Unshielded | 220 nH | 2.1Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() AWHH001611089N1H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.1 nH | 52mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSY00130951330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | 12MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 1.1 A | Shielded | 33 μH | 334mOhm Max | 20 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() BPSC000707406R8TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 6.8 μH | 320mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWCS00161008R11J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.35GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 110 nH | 610mOhm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCS001610085N6G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 5.6 nH | 170mOhm Max | 20 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00131360561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 560 μH | 860mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDR00050530100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 1 A | Shielded | 10 μH | 128.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCA000606454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±30% | Drum Core, Wirewound | 3.3 A | Shielded | 4.7 μH | 29.9mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPSC00101140560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 56 μH | 175mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSC00070745330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 960mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 33 μH | 170mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() APAL000808456R8T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 4.1 A | Shielded | 6.8 μH | 22mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() APMI00090680R18L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 54A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.370" L x 0.244" W (9.40mm x 6.20mm) | ±15% | - | 51 A | Shielded | 180 nH | 0.29mOhm | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWLS00100606R22J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.15GHz | 50 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±5% | Drum Core, Wirewound | 380 mA | Unshielded | 220 nH | 530mOhm Max | 11 @ 50MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSD000807504R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 4.7 μH | 40mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BPSC00050530470TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 47 μH | 587mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS0012070736NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.32GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 320 mA | Unshielded | 36 nH | 440mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWQV00453226560K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 9.3MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 200 mA | Unshielded | 56 μH | 1.7Ohm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - |