- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCQ000603031N4S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 640 mA | Unshielded | 1.4 nH | 120mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWVS006060452R2ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 4.95 A | Shielded | 2.2 μH | 17mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWCM000604043N9C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 11GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 650 mA | Unshielded | 3.9 nH | 70mOhm Max | 48 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BKPB00252012R47TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.5A | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.8 A | Shielded | 470 nH | 40mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() BPCF00060628100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.8 A | Shielded | 10 μH | 53.2mOhm | - | - | 0.122" (3.10mm) | - | ||
![]() BWVH00252012R68TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.9A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.6 A | Shielded | 680 nH | 31mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPCF00131365102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 350 mA | Shielded | 1 mH | 1.1Ohm | - | - | 0.270" (6.85mm) | - | ||
![]() APAL000808451R5T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 8.6 A | Shielded | 1.5 μH | 10mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWQV00453226120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 21MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 380 mA | Unshielded | 12 μH | 620mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BWCS0012070730NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.35GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 30 nH | 350mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0012070722NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS0012070739NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 200 mA | Unshielded | 39 nH | 550mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSA000707483R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | 90MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 2.3 A | Shielded | 3.3 μH | 24mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BSCQ000603031N6CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 510mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 1.6 nH | 190mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APSC00070730680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 68 μH | 304mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPCI00121250221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 800 mA | Shielded | 220 μH | 700mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BMRF001313501R5MD1 Chilisin Electronics | 120000 | - | - | Surface Mount | Nonstandard | - | 28A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 28 A | Shielded | 1.5 μH | 3mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWPS003838296R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 110MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 900 mA | Shielded | 6.8 μH | 580mOhm Max | 30 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() APCI00121260331MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 680 mA | Shielded | 330 μH | 510mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BSCQ000603031N9SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 620mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 1.9 nH | 130mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - |