- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI00121260181KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 900 mA | Shielded | 180 μH | 290mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPSF00070728330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 33 μH | 240mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC00070734330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 910mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 33 μH | 240mOhm Max | - | - | 0.134" (3.40mm) | - | ||
![]() AWCS0023171536NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 36 nH | 270mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BWHC001812106N8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHC | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | Drum Core, Wirewound | 2.1 A | Unshielded | 6.8 nH | 54mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BSCQ0006030315NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.6GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | 220 mA | Unshielded | 15 nH | 890mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPCI00121210152M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 560mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 580 mA | Shielded | 1.5 mH | 1.99Ohm Max | - | - | 0.394" (10.00mm) | - | ||
![]() APSD00060530221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 380mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 220 μH | 2Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() AWCS0023171539NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 39 nH | 290mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00070740270TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 27 μH | 109mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDR00070730180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.32A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 1.32 A | Shielded | 18 μH | 95mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSD00060530102K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 130mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 1 mH | 8Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BPSC00040430181TLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 119 mA | Shielded | 180 μH | 1.13Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD000504321R0M00 Chilisin Electronics | 45000 | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 1 μH | 33mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() AWCS003728221R0G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 400MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 320 mA | Unshielded | 1 μH | 2.8Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BKPB002520101R0TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 900mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.5 A | Shielded | 1 μH | 60mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS0016100868NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 68 nH | 340mOhm Max | 37 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00080735271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 270 μH | 1.31Ohm Max | - | - | 0.150" (3.80mm) | - | ||
![]() AWVC006060451R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 11.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 6.5 A | Shielded | 1 μH | 10mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPSC000505203R3MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.04A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | - | Shielded | 3.3 μH | 110mOhm Max | - | - | 0.079" (2.00mm) | - |