- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFDI001312103R3M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 23A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.512" L x 0.472" W (13.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 19 A | Shielded | 3.3 μH | 4mOhm Max | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BWLT00241810270J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 27 μH | 10Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() AWCS0012070756NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.76GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 100 mA | Unshielded | 56 nH | 970mOhm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCM0016100816NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 550 mA | Unshielded | 16 nH | 160mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPDR00050530180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 720 mA | Shielded | 18 μH | 166mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX000303105R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 660mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 780 mA | Shielded | 5.6 μH | 400mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() APAL000808453R3T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 6 A | Shielded | 3.3 μH | 16mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() AWCS00231715R25K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 660MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 250 nH | 1.2Ohm Max | 45 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() APCA000707451R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | Drum Core, Wirewound | 6.5 A | Shielded | 1 μH | 11.7mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BSCQ000603032N8BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 500mA | 9.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 2.8 nH | 200mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APMI00100868R18L0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 56A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±15% | - | 54 A | Shielded | 180 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BWMR002520101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.8A | 40MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 1.95 A | Shielded | 1.5 μH | 93mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWQV00453226270K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 14MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 27 μH | 1.1Ohm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() AWCM0016100820NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 550 mA | Unshielded | 20 nH | 160mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSC00050530681TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 100mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 680 μH | 5.2Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWNL00292522330K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 20MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 33 μH | 7.1Ohm Max | 15 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() AWHP0016100868NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 68 nH | 330mOhm Max | 43 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS00120707R10G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.16GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 30 mA | Unshielded | 100 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCQ000603032N8SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 500mA | 9.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 2.8 nH | 200mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APSD00060545391K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 390 μH | 2.6Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 |