- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI001212806R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.6 A | Shielded | 6.1 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSD00100954150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.27A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 15 μH | 80mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPSD00060545470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 47 μH | 370mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPCI001010407R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 4.5 A | Shielded | 7.3 μH | 60.8mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDR000606204R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.95A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.95 A | Shielded | 4.1 μH | 57mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVC004040186R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.21 A | Shielded | 6.8 μH | 105mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() AWVS005050402R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 5.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.3 A | Shielded | 2.2 μH | 21mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APSD000303215R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 910mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 5.6 μH | 220mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() AWCS001207076N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 760 mA | Unshielded | 6.8 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPXX000606303R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.75 A | Shielded | 3.3 μH | 36mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVC005050402R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 5.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 3.7 A | Shielded | 2.7 μH | 26mOhm Max | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWNL002925226R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 39MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 630 mA | Unshielded | 6.8 μH | 2.7Ohm Max | 20 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() APSD000303213R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.3 μH | 170mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPCI001212806R5MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.6 A | Shielded | 6.5 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCM001107055N7BL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.7 nH | 40mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI00070746561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 230 mA | Shielded | 560 μH | 3.62Ohm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWLD003025221R3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.2A | 220MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 1.3 μH | 110mOhm Max | 24 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() AWCM0016100843NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 380 mA | Unshielded | 43 nH | 290mOhm Max | 40 @ 200MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPCI00121260821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 430 mA | Shielded | 820 μH | 1.34Ohm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BDHL00252012R33MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 8.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 5.8 A | Unshielded | 330 nH | 18mOhm Max | - | - | 0.047" (1.20mm) | - |