- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00050432101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | - | - | Unshielded | 100 μH | 2Ohm Max | - | - | 0.138" (3.50mm) | - | ||
![]() APCI001212804R7TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6.8 A | Shielded | 4.7 μH | 15.8mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCS0016100816NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 16 nH | 104mOhm Max | 34 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BMMA00060630R68MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 15.5 A | Shielded | 680 nH | 5.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR000404166R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 800 mA | Shielded | 6.2 μH | 160mOhm Max | - | - | 0.075" (1.90mm) | - | ||
![]() BWVF006060286R8M00 Chilisin Electronics | 16 |
| - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.88A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.7 A | Shielded | 6.8 μH | 48mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603030N7S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 900 mA | Unshielded | 0.7 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BMRB000505124R7MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 2.7 A | Shielded | 4.7 μH | 135mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() AWVT008080406R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 5.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 4.3 A | Unshielded | 6.8 μH | 29mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() AFDI00282811101M06 Chilisin Electronics | In Stock | - | - | Through Hole | Radial, 3 Leads | Radial - 3 Leads | 7A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 1.102" L x 1.102" W (28.00mm x 28.00mm) | ±20% | Drum Core, Wirewound | 11 A | Shielded | 100 μH | 32.2mOhm Max | - | - | 0.429" (10.90mm) | AEC-Q200 | ||
![]() BPXX00050530331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 170mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 420 mA | Shielded | 330 μH | 1.8Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSD00060530391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 390 μH | 3.5Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWVH00252010R47MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.3 A | Shielded | 470 nH | 43mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() APCI00070746221MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 360 mA | Shielded | 220 μH | 1.17Ohm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPRR00101031330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.74A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.35 A | Shielded | 33 μH | 202mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BMRB00060630R68MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 16 A | Shielded | 680 nH | 5.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS00372822R18G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 900MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 180 nH | 430mOhm Max | 60 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCM001107059N4JL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.4 nH | 81mOhm Max | 33 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCF001010657R2TAE Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | - | 5 A | Shielded | 7.2 μH | 18mOhm Max | - | - | 0.268" (6.80mm) | - | ||
![]() BPCA00060645100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | - | 2.6 A | Shielded | 10 μH | 42mOhm Max | - | - | 0.193" (4.90mm) | - |