- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI001212603R3T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 9 A | Shielded | 3.3 μH | 114mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() APSC00131360820T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 82 μH | 140mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPSC000707403R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 3.3 μH | 23mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWCM0018101011NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.75GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 11 nH | 52mOhm Max | 40 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BPCF00131365330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 3.4 A | Shielded | 33 μH | 40.6mOhm | - | - | 0.270" (6.85mm) | - | ||
![]() BWQV00453226181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 120 mA | Unshielded | 180 μH | 4.5Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() APCI001212603R3MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 6 A | Shielded | 3.3 μH | 17mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BSCL00201209R56L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 115MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±15% | Multilayer | 150 mA | Unshielded | 560 nH | 750mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() BWVF00252010220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 360mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 390 mA | Shielded | 22 μH | 1.2Ohm | - | - | 0.040" (1.02mm) | - | ||
![]() AWCM0011060536NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 260 mA | Unshielded | 36 nH | 630mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APCI001010406R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 5 A | Shielded | 6.2 μH | 51.3mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWLT00373110120J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 540mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 12 μH | 3.05Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() AWVS00606045102T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 360mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 190 mA | Shielded | 1 mH | 6Ohm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWHQ0023181612NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±2% | Drum Core, Wirewound | 1.6 A | Unshielded | 12 nH | 45mOhm Max | 80 @ 1GHz | - | 0.061" (1.55mm) | - | ||
![]() BPSC00131360181T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 180 μH | 290mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BSCL00201209R68L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 105MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±15% | Multilayer | 150 mA | Unshielded | 680 nH | 800mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() BPCI00121250121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.1 A | Shielded | 120 μH | 380mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() AWCS00231715R22G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 850MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 220 nH | 700mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWQV00453226182M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.5MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 35 mA | Unshielded | 1.8 mH | 45Ohm Max | 40 @ 252kHz | - | 0.110" (2.80mm) | - | ||
![]() AWVH002520122R2TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.7 A | Unshielded | 2.2 μH | 99mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 |