- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCQ000603032N6BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 405mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 2.6 nH | 300mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWHQ0030282156NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.23GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.2 A | Unshielded | 56 nH | 120mOhm Max | 75 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSC001313802R2N00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | -20%, +40% | - | - | Shielded | 2.2 μH | 8.9mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSC00050530221TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 220 μH | 2Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPDH00070730100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 2.3 A | Shielded | 10 μH | 85mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVS006060458R2M00 Chilisin Electronics | 81600 | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.6 A | Shielded | 8.2 μH | 53mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWQV00453226471J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 80 mA | Unshielded | 470 μH | 11.8Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() BPSC00060620820TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 82 μH | 978mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() ASCH0010050556NJCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 800MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 200 mA | Shielded | 56 nH | 820mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() APSD00050432680K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 68 μH | 1.117Ohm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() AWHP00161008R20J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.25GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 200 nH | 2Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPDR00080830680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 920mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 980 mA | Shielded | 68 μH | 286mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS00292821R91J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 320MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 380 mA | Unshielded | 910 nH | 1.68Ohm Max | 35 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BPCF00101045101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 1.1 A | Shielded | 100 μH | 200mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BWNL002925223R9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 48MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 3.9 μH | 2.1Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() APCI00121280470MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 47 μH | 100mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() ASCH001005053N9SCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Shielded | 3.9 nH | 180mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() APSD00080735120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.39A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 12 μH | 90mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BWQC00322520R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 150MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 1.1 A | Unshielded | 470 nH | 42mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BWQV004532262R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 53MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 500 mA | Unshielded | 2.7 μH | 320mOhm Max | 20 @ 1MHz | - | 0.110" (2.80mm) | - |