- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASCH001005051N8SCP Chilisin Electronics | 6000000 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Shielded | 1.8 nH | 100mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() BPXX00040420680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 320mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 500 mA | Shielded | 68 μH | 1.2Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPXX00060625221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 320mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 500 mA | Shielded | 220 μH | 1.3Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() APMI00100750R12M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 52A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.276" W (10.20mm x 7.00mm) | ±20% | - | 31 A | Shielded | 120 nH | 0.39mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BWQC00322520151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 7MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 80 mA | Unshielded | 150 μH | 6Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWCS0016100872NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 72 nH | 490mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPRR00101041221K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 920mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 700 mA | Shielded | 220 μH | 756mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWVS006060454R7TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.14A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.6 A | Shielded | 4.7 μH | 30mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWLT003731102R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.02A | - | 7.96 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | - | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 2.2 μH | 1.02Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BWNL00241715R47J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 170MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 470 mA | Unshielded | 470 nH | 550mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS0029282182NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BMQA000606301R0MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Molded | 14 A | Shielded | 1 μH | 5.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS0012070768NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.62GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 100 mA | Unshielded | 68 nH | 1.12Ohm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWHP0011070639NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 39 nH | 520mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPSC00060620100TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 10 kHz | Ferrite | Chilisin Electronics | - | Active | -30°C ~ 100°C | - | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 10 μH | 124mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSA00131358470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | 8MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.5 A | Shielded | 47 μH | 74.2mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWHQ0030282147NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.45GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1.2 A | Unshielded | 47 nH | 120mOhm Max | 75 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() ASCH001005051N5SCP Chilisin Electronics | 6000000 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Shielded | 1.5 nH | 100mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() BPXX00040430101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 400mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 400 mA | Shielded | 100 μH | 1.5Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM0018101056NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 770 mA | Unshielded | 56 nH | 260mOhm Max | 38 @ 200MHz | - | 0.041" (1.05mm) | - |