- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00101140471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 470 μH | 1.6Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWNL002925221R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 230MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 790 mA | Unshielded | 1.2 μH | 1.2Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSC00131380121T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 120 μH | 190mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWVS004040182R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.2 A | Shielded | 2.3 μH | 60mOhm | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BWCS00161008R39H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 100 mA | Unshielded | 390 nH | 4.35Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() APSC00101151102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 1 mH | 2.2Ohm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() APCI001212103R6TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 8.7 A | Shielded | 3.6 μH | 10mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWMR002016104R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1A | 25MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | Drum Core, Wirewound | 860 mA | Shielded | 4.7 μH | 370mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS0012070782NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 50 mA | Unshielded | 82 nH | 1.55Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCQ000603032N5CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 415mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 2.5 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APCI00121210820MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.62A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.6 A | Shielded | 82 μH | 99mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() ASCH0010050547NJCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 200 mA | Shielded | 47 nH | 720mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() APSD000605458R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 59.4mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BPXX000606253R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.35 A | Shielded | 3.3 μH | 55mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() APCI00121210331M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.45 A | Shielded | 330 μH | 340mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPXX00040430181T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 250mA | - | 100 kHz | - | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 300 mA | Shielded | 180 μH | 3.6Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR00080840680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 1.08 A | Shielded | 68 μH | 290mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVS00404012470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 450 mA | Shielded | 47 μH | 930mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() AWHP00161008R15J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.35GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 390 mA | Unshielded | 150 nH | 1.15Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWVS00808040220ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 2.25 A | Shielded | 22 μH | 85mOhm | - | - | 0.165" (4.20mm) | - |