- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWLS00161109R78K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 460MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 850 mA | Unshielded | 780 nH | 830mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BPXX000303203R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.6 A | Shielded | 3.3 μH | 100mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWVT00303012R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 3.87A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 3.6 A | Unshielded | 470 nH | 32mOhm | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() AWCS001610087N5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 7.5 nH | 106mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCS0016100882NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 82 nH | 540mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI000707461R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 6.8 A | Shielded | 1 μH | 11.1mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() AWCM0011060575NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±2% | Drum Core, Wirewound | 135 mA | Unshielded | 75 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSC000303162R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 1.4 A | Shielded | 2.7 μH | 106mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWVF005050203R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.4 A | Shielded | 3.6 μH | 50mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWHP001107063N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.7 A | Unshielded | 3.3 nH | 50mOhm Max | 20 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BSCH001005052N7SCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7.7GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 2.7 nH | 150mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() AWVS005050401R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 6.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 4 A | Shielded | 1.2 μH | 15mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWPS003838291R5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 260MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 2.8 A | Shielded | 1.5 μH | 80mOhm Max | 26 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BKPA002520101R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPA | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.2 A | Shielded | 1 μH | 110mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPRR00101031150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 2.05 A | Shielded | 15 μH | 91mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BWLT00241810330K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 33 μH | 13.5Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BWLM0018100985NJ00 Chilisin Electronics | In Stock | - | - | Through Hole | Nonstandard | - | - | 1.38GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWLM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 85 nH | 60mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPCA00060645680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | - | 1.1 A | Shielded | 68 μH | 240mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPCI00121210332M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 400 mA | Shielded | 3.3 mH | 4.6Ohm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BWNC00372926470J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 210mA | 10MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 47 μH | 1.64Ohm Max | 15 @ 2.52MHz | - | 0.102" (2.60mm) | - |