- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMQE000404101R0MAA Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 4 A | Shielded | 1 μH | 43mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWVS00808040151M00 Chilisin Electronics | 16 |
| - | Surface Mount | 3131 (8080 Metric) | 3131 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 810 mA | Shielded | 150 μH | 480mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() APSD00080735181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 180 μH | 1.02Ohm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() APSC00101131330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.74A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 33 μH | 202mOhm Max | - | - | 0.122" (3.10mm) | AEC-Q200 | ||
![]() BSCL003216112R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 50MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Multilayer | 60 mA | Unshielded | 2.2 μH | 600mOhm Max | 45 @ 10MHz | - | 0.051" (1.30mm) | - | ||
![]() BWNL002925223R3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 55MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 730 mA | Unshielded | 3.3 μH | 1.9Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BPXX000303083R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 820mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 950 mA | Shielded | 3.3 μH | 285mOhm Max | - | - | 0.031" (0.80mm) | - | ||
![]() BWCM0011070524NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 770 mA | Unshielded | 24 nH | 212mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS00120707R18G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 50 mA | Unshielded | 180 nH | 2.7Ohm Max | 8 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() BPRR00101041220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 2.5 A | Shielded | 22 μH | 73mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BPCI00121260151MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.7 A | Shielded | 150 μH | 260mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDR000707406R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 2.4 A | Shielded | 6.8 μH | 27mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC00101140820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 82 μH | 250mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPRR00101041101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 1.25 A | Shielded | 100 μH | 304mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() APCI00121280150T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 4.5 A | Shielded | 15 μH | 27mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCS00372822R75G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 440MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 320 mA | Unshielded | 750 nH | 2.25Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI00121280270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3.4 A | Shielded | 27 μH | 45.9mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWCM001106054N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 750 mA | Unshielded | 4.3 nH | 70mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPCI00121250150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 3.2 A | Shielded | 15 μH | 50mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APMI00070750R18T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 31 A | Shielded | 180 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 |