- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC001011408R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 8.2 μH | 36mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWQV00322520151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 7MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 70 mA | Unshielded | 150 μH | 9.3Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() AWCS0012070772NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 30 mA | Unshielded | 72 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSD000504326R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.41A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 μH | 117mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() AMMA00060630R15MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 52A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 26 A | Shielded | 150 nH | 2.5mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWCM001107055N8CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.8 nH | 40mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AMRU000606302R2MA1 Chilisin Electronics | 5000 | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 8 A | Shielded | 2.2 μH | 20mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPCF00101045221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 700 mA | Shielded | 220 μH | 470mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BPDL00040415120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 800 mA | Shielded | 12 μH | 270mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APSD000303217R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 7 μH | 280mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() AWVC00201612100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 520 mA | Shielded | 10 μH | 580mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPDH00060618220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.220" L x 0.220" W (5.60mm x 5.60mm) | ±30% | - | 800 mA | Shielded | 22 μH | 320mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNL00292522R15J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 550MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 900 mA | Unshielded | 150 nH | 350mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSC00131380120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.4A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 12 μH | 30mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APMI00100750R10L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.276" W (10.20mm x 7.00mm) | ±15% | - | 31 A | Shielded | 100 nH | 0.39mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() APSC00131345330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 33 μH | 97mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() APSD000807508R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 8.2 μH | 50mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BPDN00040423150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 850 mA | Shielded | 15 μH | 119mOhm Max | - | - | 0.091" (2.30mm) | - | ||
![]() APSC00101140101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 100 μH | 304mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPXX000303101R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.7 A | Shielded | 1.2 μH | 100mOhm Max | - | - | 0.039" (1.00mm) | - |