- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00131380150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.1A | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | - | 15 μH | 34mOhm Max | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCS001610084N7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | - | 4.7 nH | 116mOhm Max | 20 @ 250MHz | - | - | 0.040" (1.02mm) | - | ||
![]() AWVC00201610150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 350mA | - | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 370 mA | Shielded | - | 15 μH | 1.5Ohm Max | - | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() AWHP0016100833NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | - | 33 nH | 170mOhm Max | 45 @ 250MHz | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWVS00606045220TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.89A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.8 A | Shielded | - | 22 μH | 120mOhm | - | - | - | 0.185" (4.70mm) | - | ||
![]() BPSC00101140390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | CHILISIN ELECTRONICS CORP | 100 kHz | Chilisin Electronics Corp | BPSC00101140390M00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.4 | Yes | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | compliant | 39 μH | 120mOhm Max | - | GENERAL PURPOSE INDUCTOR | - | 0.157" (4.00mm) | - | ||
![]() BDCL002520101R5ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.9A | - | - | 2 MHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2.1 A | Shielded | - | 1.5 μH | 94mOhm Max | - | - | - | 0.039" (1.00mm) | - | ||
![]() BSCQ000603032N8S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 500 mA | Unshielded | - | 2.8 nH | 200mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.33mm) | - | ||
![]() BWNL00292522220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 22MHz | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | - | 22 μH | 5.5Ohm Max | 15 @ 2.52MHz | - | - | 0.087" (2.20mm) | - | ||
![]() BPSD001009406R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | - | 6.8 μH | 40mOhm Max | - | - | - | 0.177" (4.50mm) | - | ||
![]() BWCM001107053N5CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.95 A | Unshielded | - | 3.5 nH | 30mOhm Max | 30 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BPAL00060645100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 2.6 A | Shielded | - | 10 μH | 35mOhm Max | - | - | - | 0.189" (4.80mm) | - | ||
![]() BWQV00453226270J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 14MHz | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | - | 27 μH | 1.1Ohm Max | 35 @ 1MHz | - | - | 0.110" (2.80mm) | - | ||
![]() BWHP001107066N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.8GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.5 A | Unshielded | - | 6.8 nH | 95mOhm Max | 25 @ 250MHz | - | - | 0.026" (0.65mm) | - | ||
![]() BPDL00030320100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 430mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1 A | Shielded | - | 10 μH | 180mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BPCF00070732471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±10% | - | 200 mA | Shielded | - | 470 μH | 2.05Ohm | - | - | - | 0.138" (3.50mm) | - | ||
![]() APSD00030321R82T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±30% | Drum Core, Wirewound | - | Unshielded | - | 820 nH | 60mOhm Max | - | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPDR000606206R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 1.4 A | Shielded | - | 6.2 μH | 96mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWQV00453226821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.2MHz | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 60 mA | Unshielded | - | 820 μH | 20.5Ohm Max | 40 @ 796kHz | - | - | 0.110" (2.80mm) | - | ||
![]() BPAL00060645100M09 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | - | 2.6 A | Shielded | - | 10 μH | 35mOhm Max | - | - | - | 0.189" (4.80mm) | - |