- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVS00606045180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.79A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.62 A | Shielded | 18 μH | 100mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() APSC00070740680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 68 μH | 234mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVS005050201R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.4 A | Shielded | 1.2 μH | 21mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BPXX000606306R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.4 A | Shielded | 6.8 μH | 56mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI00121280270T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.3 A | Shielded | 27 μH | 53.1mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCS00292821R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 100 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWHP0011070616NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.7GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 850 mA | Unshielded | 16 nH | 150mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWNL00292522R22K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 450MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 840 mA | Unshielded | 220 nH | 500mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - | ||
![]() APSD00050432100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.15A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 10 μH | 182mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BPCF000707452R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 3.3 A | Shielded | 2.2 μH | 15mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BPXX00030315180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 530mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 580 mA | Shielded | 18 μH | 750mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWCS00292821R15G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 150 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BWCS000604040N5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 23.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 1.25 A | Unshielded | 0.5 nH | 20mOhm Max | 4 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BSCQ000603033N4B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.4GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 410 mA | Unshielded | 3.4 nH | 290mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPSC00131380821T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 770mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 820 μH | 1.36Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCM001107054N7CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.2 A | Unshielded | 4.7 nH | 71mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWVS004040183R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.89A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.71 A | Shielded | 3.9 μH | 75mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() BFSI000909083R3M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 19A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BFSI | 0.366" L x 0.354" W (9.30mm x 9.00mm) | ±20% | Wirewound | 17.5 A | Shielded | 3.3 μH | 6.5mOhm Max | - | - | 0.335" (8.50mm) | - | ||
![]() APCI00121280242KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 400 mA | Shielded | 2.4 mH | 3.5Ohm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVF00404026470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 790mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 570 mA | Shielded | 47 μH | 735mOhm | - | - | 0.110" (2.80mm) | - |