- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD000303214R7M00 Chilisin Electronics | 60000 | - | - | Surface Mount | Nonstandard | - | 1.13A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 4.7 μH | 210mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BWVF004040183R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.89 A | Shielded | 3.3 μH | 62.5mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() BWVT00404012220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 720 mA | Shielded | 22 μH | 390mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() AWCS0023171518NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 18 nH | 200mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() AWCM001610083N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 3.6 nH | 59mOhm Max | 25 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPDC00050520220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±20% | - | 600 mA | Shielded | 22 μH | 323mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPRR001010511R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 8.3 A | Shielded | 1.5 μH | 5.8mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AWCM00161008R13J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.45GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 130 nH | 1.4Ohm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPDL00030320470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 480 mA | Shielded | 47 μH | 660mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWQV00322520120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 18MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 180 mA | Unshielded | 12 μH | 2Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BWVS008080402R2TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 6.48A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 6.57 A | Shielded | 2.2 μH | 12mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BPAL000808452R2T0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 6.5 A | Shielded | 2.2 μH | 8.63mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() BWCS001610083N9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 3.9 nH | 80mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPRR001010416R8MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 5.1 A | Shielded | 6.8 μH | 20.4mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWSM0050644268NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 850MHz | 150 MHz | Air | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWSM | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±2% | Wirewound | 2.5 A | Unshielded | 68 nH | 8.5mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() BPCF00070745150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.53 A | Shielded | 15 μH | 52mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BWVF00404026100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.71A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.26 A | Shielded | 10 μH | 188mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() AWCS00161008R18H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 240 mA | Unshielded | 180 nH | 1.25Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWSM0050644268NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 850MHz | 150 MHz | Air | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWSM | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±5% | Wirewound | 2.5 A | Unshielded | 68 nH | 8.5mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() APSC00101151180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 18 μH | 46mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 |