- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD000605301R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 1.8 μH | 30mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BSCH00160808R18K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 520MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 250 mA | Unshielded | 180 nH | 1.9Ohm Max | 8 @ 50MHz | - | 0.037" (0.95mm) | - | ||
![]() AWVC00201610100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 480mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 500 mA | Shielded | 10 μH | 1Ohm Max | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BWCM0012070727NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 27 nH | 520mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSD00030321221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 160mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 220 μH | 5.8Ohm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPAL00060630151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 520 mA | Shielded | 150 μH | 738mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVS004040124R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 990mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.08 A | Shielded | 4.7 μH | 110mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() APSD00030321150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 15 μH | 400mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() ASCH001608081N0S00 Chilisin Electronics | 6000000 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 1 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() AWVF00303015101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 360mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 300 mA | Shielded | 100 μH | 2.7Ohm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() AWVF004040154R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.8 A | Shielded | 4.7 μH | 100mOhm Max | - | - | 0.067" (1.70mm) | AEC-Q200 | ||
![]() BPCI00070746391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 290 mA | Shielded | 390 μH | 2.85Ohm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWVS00808040181T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 630 mA | Shielded | 180 μH | 650mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BSCH00160808R27K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 470MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 150 mA | Unshielded | 270 nH | 2.2Ohm Max | 8 @ 50MHz | - | 0.037" (0.95mm) | - | ||
![]() BSCQ000603032N9BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 480mA | 9.3GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 2.9 nH | 220mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWCS001207075N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 5.1 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSC000505306R8MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | - | Shielded | 6.8 μH | 108.9mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWQC00453226220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 420 mA | Unshielded | 22 μH | 600mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() APCF000707453R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 2.3 A | Shielded | 3.3 μH | 20mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPCI00121260331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 680 mA | Shielded | 330 μH | 510mOhm Max | - | - | 0.236" (6.00mm) | - |