- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS0029282147NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 47 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BMMA00131335R22MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 65A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 38.5 A | Shielded | 220 nH | 1.3mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BSCL00160808R22K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 150MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 50 mA | Unshielded | 220 nH | 800mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BSCQ000603035N6CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 325mA | 5.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 5.6 nH | 470mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPCI00121280100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 5.4 A | Shielded | 10 μH | 21.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCS0016100813NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 13 nH | 160mOhm Max | 30 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BSCQ000603034N7SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 350mA | 6.4GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 4.7 nH | 420mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPXX00030320470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 500mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 500 mA | Shielded | 47 μH | 1.35Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPXX00030312220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 400mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 420 mA | Shielded | 22 μH | 1.2Ohm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWLS00161109R68K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 600MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 850 mA | Unshielded | 680 nH | 520mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() AWVF006060204R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.3 A | Shielded | 4.7 μH | 58mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWHQ00493834R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 730MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±2% | Drum Core, Wirewound | 940 mA | Unshielded | 270 nH | 120mOhm Max | 85 @ 50MHz | - | 0.135" (3.43mm) | - | ||
![]() BWCM0011070543NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 515 mA | Unshielded | 43 nH | 516mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWVS00808040220ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 2.1 A | Shielded | 22 μH | 85mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSL00130952100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.9 A | Unshielded | 10 μH | 38mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() BPXX00050515121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 280mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 370 mA | Shielded | 120 μH | 2.5Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWCM0012070775NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 135 mA | Unshielded | 75 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0029282147NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 47 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSC001313806R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 6.1 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPCF00101045102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 290 mA | Shielded | 1 mH | 2.8Ohm | - | - | 0.189" (4.80mm) | - |