- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS00808040120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 3 A | Shielded | 12 μH | 45mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWCS001207075N6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 760 mA | Unshielded | 5.6 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSD00080735181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 180 μH | 1.02Ohm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BPDR00080840470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.52A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 1.42 A | Shielded | 47 μH | 189mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVF00303015100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.06A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1 A | Shielded | 10 μH | 360mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() AWCS001207075N1K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 5.1 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCL003216112R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 45MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 60 mA | Unshielded | 2.7 μH | 600mOhm Max | 45 @ 10MHz | - | 0.051" (1.30mm) | - | ||
![]() BPCI00121280560TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.35 A | Shielded | 56 μH | 110mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSC00050530220MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 22 μH | 235mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BMMA001313352R2MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 29A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 16 A | Shielded | 2.2 μH | 8mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() ASCH001608081N6S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 1.6 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BWLS00161109R18K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.15GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 1.4 A | Unshielded | 180 nH | 150mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BWNL00292522390J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 18MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 330 mA | Unshielded | 39 μH | 9.5Ohm Max | 10 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPDL000404154R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.45 A | Shielded | 4.5 μH | 105mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWLS00161109R24J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.05GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 240 nH | 190mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BPDH000404183R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 1.8 A | Shielded | 3.3 μH | 85mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWCS00161008R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 100 nH | 580mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPRR00101041220TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 2.8 A | Shielded | 22 μH | 66.3mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BPRR001010414R7TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 6.5 A | Shielded | 4.7 μH | 12mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() ASCH0010050518NJCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Shielded | 18 nH | 360mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 |