- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM001107053N9GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.95 A | Unshielded | 3.9 nH | 30mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCS0016100812NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 12 nH | 130mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVF003030101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 500mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 490 mA | Shielded | 1.5 μH | 85mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPCI00121250220TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 4.3 A | Shielded | 22 μH | 58.3mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPSY00130951100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | 28MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 2 A | Shielded | 10 μH | 101mOhm Max | 10 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() BWHP001107062N0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 2.1 A | Unshielded | 2 nH | 38mOhm Max | 18 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BWVH002520121R5MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.1A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.8 A | Shielded | 1.5 μH | 88mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPRR00101031820T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.14A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 800 mA | Shielded | 82 μH | 494mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BPDR000707308R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.85A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 1.85 A | Shielded | 8.6 μH | 58mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX000505306R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.6 A | Shielded | 6.8 μH | 99mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWHP0011070620NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 780 mA | Unshielded | 20 nH | 220mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() AWCS0012070722NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWLT002418103R9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 570mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 3.9 μH | 1.75Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() APAL00060645680T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | Drum Core, Wirewound | 1.1 A | Shielded | 68 μH | 200mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPDH000404156R8Y00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 840 mA | Shielded | 6.8 μH | 290mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AFDI003030128R2M04 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 34A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 1.181" L x 1.181" W (30.00mm x 30.00mm) | ±20% | Drum Core, Wirewound | 37 A | Shielded | 8.2 μH | 2.9mOhm Max | - | - | 0.500" (12.70mm) | AEC-Q200 | ||
![]() AWCS00372822R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 730MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 630 mA | Unshielded | 270 nH | 560mOhm Max | 55 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() APCI00121210100M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 7.5 A | Shielded | 10 μH | 18.3mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWVF002520101R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.78A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.84 A | Shielded | 1 μH | 66mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() AWCS001207072N5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 640 mA | Unshielded | 2.5 nH | 150mOhm Max | 13 @ 250MHz | - | 0.026" (0.66mm) | - |